EN
  • EN
  • DE

NCP161AFCT330T2G

Part No NCP161AFCT330T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 450MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP161AFCT330T2G-ND, NCP161AFCT330T2GOSTR, NCP161AFCT330T2GOSCT, NCP161AFCT330T2GOSDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886927-NCP161AFCT330T2G
Ultra Librarian 3D Model Ultra Librarian NCP161AFCT330T2G CAD Model

Description

Product Overview: NCP161AFCT330T2G

The NCP161AFCT330T2G is a state-of-the-art low dropout regulator (LDO) designed and manufactured by ON Semiconductor, a renowned leader in power management solutions. This LDO is engineered to provide a stable and reliable power supply, and it is an ideal choice for a wide range of applications that require efficient power management.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits, ensuring compatibility with a variety of components.
  • High Accuracy: Boasting an impressive output voltage accuracy of ±1%, the NCP161AFCT330T2G ensures precise power delivery for sensitive electronic systems.
  • Low Dropout: With a low dropout voltage, this LDO maintains regulation even when the supply voltage is very close to the output voltage, making it highly efficient for battery-powered applications.
  • Current Capacity: It can deliver up to 150 mA of continuous output current, which is suitable for small to medium power needs.
  • Thermal Performance: The device is available in a compact 2mm x 2mm DFN-6 package, which provides excellent thermal performance and space-saving on the PCB.
  • Power Supply Rejection Ratio (PSRR): It features a high PSRR, which minimizes the effect of supply voltage variations on the output voltage, thus providing a cleaner power supply.

Applications

The NCP161AFCT330T2G is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Power supplies for sensors and microcontrollers
  • Consumer electronics
  • Healthcare and medical equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NCP161AFCT330T2G is no exception. It incorporates built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and reliability of the application it serves. With its robust design and ON Semiconductor's reputation for quality, this LDO is an excellent choice for designers looking for a dependable power management solution.

You May Also Be Interested in

Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2886 $50.5050
425+ $0.2368 $100.6400
655+ $0.2294 $150.2570
905+ $0.2220 $200.9100
1,165+ $0.2146 $250.0090
1,560+ $0.1924 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess