EN
  • EN
  • DE

NCP1855FCCT1G

Part No NCP1855FCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR SW 2.5A 25FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-Flipchip (2.55x2.2)
Win Source Part Number 1082037-NCP1855FCCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1855FCCT1G CAD Model

Description

ON Semiconductor NCP1855FCCT1G: A High-Efficiency Battery Charger IC

The NCP1855FCCT1G is a cutting-edge integrated circuit (IC) designed by ON Semiconductor, renowned for its high efficiency and versatility in battery charging applications. This compact, feature-rich IC is ideal for a wide range of portable devices such as smartphones, tablets, and digital cameras, providing a reliable charging solution that enhances the user experience by ensuring quick and safe battery top-up.

Key Features:

  • Adaptive Charging: The NCP1855FCCT1G employs an intelligent charge algorithm that adapts to the connected battery's needs, maximizing battery life and optimizing charging efficiency.
  • High Efficiency: With its high switching frequency and integrated power FETs, this IC ensures minimal power loss during the charging process, making it an energy-efficient choice for modern electronic devices.
  • Integrated Safety Features: Safety is paramount, and the NCP1855FCCT1G includes features such as overvoltage protection, thermal shutdown, and a timer for end-of-charge detection to protect both the battery and the device.
  • Programmable Charge Parameters: Designers can program various parameters such as charge current, termination current, and pre-charge current, allowing for a tailored charging profile specific to the device's requirements.
  • LED Indicator Support: The IC supports an external LED indicator, providing visual feedback on the charging status, which is beneficial for user interaction.
  • USB Compliance: It is compliant with USB 2.0 and 3.0 specifications for charging, making it suitable for devices that charge via USB connections.

Applications:

The versatility of the NCP1855FCCT1G makes it an excellent choice for a variety of applications that require efficient and controlled charging. It is particularly well-suited for:

  • Smartphones and Tablets
  • Digital Cameras
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Headsets and Portable Speakers

In summary, the NCP1855FCCT1G from ON Semiconductor stands out as a highly efficient, programmable battery charger IC that offers advanced features to meet the demanding requirements of today's portable electronic devices. Its integration of safety measures and compliance with USB standards make it a top-tier choice for manufacturers looking to enhance the charging capabilities of their products.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4204 $63.9180
100+ $1.1655 $116.5500
155+ $1.1291 $175.0105
215+ $1.0926 $234.9090
275+ $1.0563 $290.4825
370+ $0.9470 $350.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess