EN
  • EN
  • DE

NCP2809BDMR2

Part No NCP2809BDMR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 135MW 10MICRO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Series NOCAP™
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 135mW x 2 @ 16Ohm
Voltage - Supply 2.2V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 10-Micro
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Base Product Number NCP2809
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 647427-NCP2809BDMR2
Ultra Librarian 3D Model Ultra Librarian NCP2809BDMR2 CAD Model

Description

The ON Semiconductor NCP2809BDMR2 is a high-fidelity, class AB audio amplifier designed to provide premium sound quality with high power efficiency. This integrated circuit is tailored for portable applications and is a perfect choice for enhancing audio performance in a range of consumer electronics such as smartphones, tablets, portable media players, and other devices where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: Capable of delivering 1.0W of continuous average power to an 8 Ohm BTL load with less than 1% distortion (THD+N) from a 5V supply.
  • Low Quiescent Current: The NCP2809BDMR2 is optimized for power-sensitive applications with a low quiescent current, thereby extending battery life in portable devices.
  • High PSRR: A high Power Supply Rejection Ratio (PSRR) minimizes noise and interference, ensuring clean audio output even in environments with fluctuating power supplies.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat, enhancing reliability and longevity.
  • Pop & Click Noise Reduction: The amplifier incorporates circuits to reduce pop and click noise during turn-on and turn-off transitions, providing a smoother user experience.

Specifications

  • Topology: Class AB
  • Output Configuration: Bridge-Tied Load (BTL)
  • Operating Voltage Range: 2.2V to 5.5V
  • Package: Micro8™
  • Mounting Type: Surface Mount

Applications

The NCP2809BDMR2 is versatile and can be used in a variety of applications where audio quality is paramount. It is particularly well-suited for portable devices, but can also be used in:

  • Wireless Speakers
  • Bluetooth Headphones
  • Handheld Gaming Consoles
  • GPS Navigation Systems
  • Other Audio Playback Devices

With its combination of power efficiency, high-quality audio output, and compact form factor, the ON Semiconductor NCP2809BDMR2 stands out as an excellent audio amplification solution for designers looking to elevate the acoustic experience in their products.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess