EN
  • EN
  • DE

NCP2809BMUTXG

Part No NCP2809BMUTXG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE PWR AMP 135MW 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 135mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-UDFN (3x3)
Dimension 10-UFDFN Exposed Pad
Win Source Part Number 209079-NCP2809BMUTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP2809BMUTXG CAD Model

Description

ON Semiconductor NCP2809BMUTXG Audio Amplifier

The ON Semiconductor NCP2809BMUTXG is a high-efficiency, class D audio amplifier designed to deliver exceptional audio performance for a wide range of consumer electronics. This compact and powerful audio solution is perfect for portable applications where space is at a premium and power efficiency is crucial.

With its advanced technology, the NCP2809BMUTXG offers a low EMI Class D amplifier operation, ensuring minimal interference with other electronic components, which is particularly important in densely packed devices. This feature makes it an excellent choice for mobile phones, tablets, laptops, and other portable multimedia devices where audio clarity and quality are essential.

The device is capable of driving a 4 Ohm load with up to 1.35 Watts of continuous average power using a 5V power supply, making it a robust solution for delivering high-quality sound output. The NCP2809BMUTXG also supports a wide supply voltage range from 2.5V to 5.5V, providing flexibility in various battery-operated applications.

One of the key advantages of the NCP2809BMUTXG is its power-saving features. It incorporates a low-power consumption shutdown mode, which drastically reduces power usage when the amplifier is not in active use. This contributes to the extended battery life of the end product, which is particularly beneficial for portable devices.

The NCP2809BMUTXG comes in an ultra-small 9-bump micro-chip scale package (uCSP), which not only saves space but also helps in reducing the overall cost of the final product due to its minimal external component requirement. Its thermal performance is optimized for reliability, ensuring stable operation under various conditions.

Integrating the NCP2809BMUTXG into your design is made easier with its simple application circuit, which does not require an external LC output filter. This integration simplicity, combined with ON Semiconductor's reputation for quality and performance, makes the NCP2809BMUTXG an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

In summary, the ON Semiconductor NCP2809BMUTXG stands out as a high-performance, efficient, and space-saving audio amplifier solution that meets the demands of modern portable electronics.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3389 $59.3075
420+ $0.2781 $116.8020
645+ $0.2695 $173.8275
890+ $0.2607 $232.0230
1,150+ $0.2520 $289.8000
1,535+ $0.2259 $346.7565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,830 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess