EN
  • EN
  • DE

LMH6738MQ

Part No LMH6738MQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Very Wideband, Low Distortion Triple Op Amp | IC OP AMP TRIPLE VIDEO 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Current Feedback
-3db Bandwidth 750MHz
Slew Rate 3300V/μs
Supply Current 32mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LMH6738
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201623-LMH6738MQ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMH6738MQ CAD Model

Description

The LMH6738MQ is a high-performance operational amplifier from Texas Instruments, designed to cater to a wide array of applications requiring high speed, low distortion, and wide bandwidth. This operational amplifier is an excellent choice for professional video electronics, test equipment, and active filter circuits, among other demanding applications.

Key Features

  • High Speed: The LMH6738MQ boasts a slew rate of 6000 V/µs, ensuring rapid response times and making it suitable for high-speed signal processing.
  • Wide Bandwidth: With a 400 MHz bandwidth at a gain of 10, this op-amp is capable of handling a broad range of frequencies, which is critical for applications such as video processing.
  • Low Distortion: The device provides outstanding video performance with a differential gain and phase of 0.02% and 0.02° respectively, ensuring a clear and accurate signal reproduction.
  • High Output Current: Capable of delivering an output current of up to 100 mA, the LMH6738MQ can drive a wide range of loads.

Applications

  • Professional Video Electronics
  • Test and Measurement Equipment
  • Active Filters
  • ADC/DAC Buffer
  • High-Speed Signal Processing

Product Specifications

The LMH6738MQ is offered in a compact 14-pin PowerPAD™ TSSOP package, which ensures efficient heat dissipation and a small footprint. It operates over a wide supply range of ±2.5V to ±6V, providing flexibility in various circuit designs. The device also features a disable function that reduces the supply current to 0.3 mA, allowing for power conservation in idle states.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LMH6738MQ is no exception, and it is built to meet the high standards expected of TI products, ensuring long-term performance and stability for critical applications.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the LMH6738MQ datasheet.

You May Also Be Interested in

Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1086 $54.9774
20+ $5.0122 $100.2440
31+ $4.8555 $150.5205
43+ $4.6989 $202.0527
56+ $4.5423 $254.3688
74+ $4.0724 $301.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess