EN
  • EN
  • DE

NCP2811BMTTXG

Part No NCP2811BMTTXG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC AMP STEREO HEADPHONE 12WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 110mW x 2 @ 16Ohm
Voltage - Supply 2.7V ~ 5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Supplier Device Package 12-WQFN (3x3)
Package / Case 12-VFQFN Exposed Pad
Base Product Number NCP2811
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 250715-NCP2811BMTTXG
Ultra Librarian 3D Model Ultra Librarian NCP2811BMTTXG CAD Model

Description

ON Semiconductor NCP2811BMTTXG Audio Amplifier

The ON Semiconductor NCP2811BMTTXG is a high-performance, Class D audio amplifier designed for portable applications. With its low power consumption and high efficiency, this audio amplifier is an ideal choice for battery-powered devices such as smartphones, tablets, and other multimedia gadgets.

This compact audio solution comes in a micro-sized package, making it perfect for space-constrained applications. The NCP2811BMTTXG operates over a wide supply voltage range from 2.5V to 5.5V, which allows for flexible design options and compatibility with various system power rails.

Key Features:

  • High Efficiency: The Class D operation offers greater than 90% efficiency, which is beneficial for extending battery life in portable devices.
  • Low Quiescent Current: It boasts a low quiescent current that helps in reducing power consumption when the amplifier is in idle mode, further conserving battery life.
  • Output Power: Capable of delivering 1.35W of continuous average power to an 8 Ohm load with less than 1% distortion (THD+N) from a 5V supply, it provides a clear and powerful audio experience.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliability and longevity.
  • Pop & Click Suppression: It includes circuits to minimize pop and click noise during turn-on and turn-off transitions, providing a smoother listening experience.
  • Small Footprint: The ultra-small 1.2mm x 1.2mm wafer level chip scale package (WLCSP) minimizes the PCB space required, making it ideal for compact designs.

Applications:

The NCP2811BMTTXG is versatile and can be used in a variety of applications where high-quality audio amplification is required. Some of the common applications include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Speakers
  • Notebook Computers

With its impressive audio performance, energy efficiency, and compact size, the ON Semiconductor NCP2811BMTTXG is a superb choice for designers looking to enhance the audio capabilities of their portable electronic devices without compromising on battery life or space.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8392 $64.3720
80+ $1.5091 $120.7280
120+ $1.4620 $175.4400
165+ $1.4149 $233.4585
215+ $1.3677 $294.0555
285+ $1.2261 $349.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess