EN
  • EN
  • DE

UCC5680PW28

Part No UCC5680PW28
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description 9-LINE LVD ONLY SCSI TERMINATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type SCSI, LVD
Number of Terminations 9
Operating Supply Voltage 2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1276594-UCC5680PW28
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC5680
Introduction Date February 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC5680PW28 CAD Model

Description

Introducing the UCC5680PW28 by Texas Instruments

The UCC5680PW28 is a cutting-edge SCSI (Small Computer System Interface) terminator from the renowned semiconductor manufacturer, Texas Instruments. This product is specifically designed for Ultra2 SCSI LVD (Low Voltage Differential) applications, ensuring high-speed data transfer and reliable performance for a variety of computing environments.

The UCC5680PW28 terminator is housed in a 28-pin TSSOP (Thin Shrink Small Outline Package) that provides a compact footprint, making it an ideal solution for space-constrained applications. This terminator supports a wide range of SCSI standards, including SPI-2 (SCSI Parallel Interface-2), which allows for data transfer rates of up to 80 MB/s, making it suitable for high-performance workstations, servers, and storage systems.

One of the key features of the UCC5680PW28 is its ability to automatically switch between LVD and single-ended (SE) modes. This ensures compatibility with both new and legacy SCSI devices, providing a versatile solution for system designers. Additionally, the terminator incorporates a fail-safe biasing feature that maintains signal integrity even when the SCSI bus is disconnected or idle, further enhancing data reliability.

The device is built with Texas Instruments' commitment to quality and reliability, incorporating features such as thermal shutdown protection and a low-power sleep mode to reduce power consumption when the SCSI bus is inactive. This makes the UCC5680PW28 not only efficient but also eco-friendly.

For engineers and system integrators looking for a robust and flexible SCSI termination solution, the UCC5680PW28 by Texas Instruments represents a superior choice. Its compatibility with various SCSI protocols, combined with its advanced features, ensures that systems built with this terminator will deliver optimal performance, stability, and longevity.

Whether it's for data centers, enterprise storage solutions, or high-end computing applications, the UCC5680PW28 is poised to meet the demands of the most challenging SCSI interfaces, solidifying its place as a go-to component in the industry.

You May Also Be Interested in

Maxim Integrated
IC CABLE TERM MULTIPROTCL 24SSOP / Software-Selectable Cable Terminator 24-Pin SSOP
Lowest to $6.8819
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Intersil
IC ACCELERATOR DDCA DUAL SOT23-5
Lowest to $11.7614
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Lowest to $25.0254
Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Texas Instruments
IC SCSI 9-LINE TERM 24-TSSOP / SCSI Termination 3.3V/5V 105Ohm 24-Pin TSSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3013 $52.8208
37+ $2.7088 $100.2256
58+ $2.6242 $152.2036
79+ $2.5395 $200.6205
102+ $2.4549 $250.3998
137+ $2.2009 $301.5233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess