EN
  • EN
  • DE
  • IT

NCP305LSQ27T1

Part No NCP305LSQ27T1
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.7V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCP305
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647522-NCP305LSQ27T1
Ultra Librarian 3D Model Ultra Librarian NCP305LSQ27T1 CAD Model

Description

ON Semiconductor NCP305LSQ27T1 Voltage Detector

The ON Semiconductor NCP305LSQ27T1 is a precision micro-power voltage detector designed for monitoring battery and power supplies in electronic devices. This high-performance component ensures system reliability by providing a reset signal to microprocessors or microcontrollers in the event of an undervoltage condition. It is well-suited for use in a variety of applications, including portable and battery-powered equipment, microprocessor reset circuits, and power-on reset circuits.

Key Features

  • Voltage Threshold: The NCP305LSQ27T1 has a fixed voltage threshold of 2.7V, which is ideal for 3.0V and 3.3V systems, ensuring that the device operates within safe voltage levels.
  • Low Power Consumption: This voltage detector is designed for low power consumption, making it suitable for battery-operated devices where power efficiency is critical.
  • High Accuracy: With high threshold accuracy (±2%), the NCP305LSQ27T1 provides precise monitoring and control of the power supply voltage, ensuring stable operation of the system.
  • Open Drain Output: The open-drain output allows for easy interfacing with other logic components and provides the flexibility to connect to different voltage levels for system reset signals.
  • Manual Reset Input: An additional feature includes a manual reset input that allows the user to initiate a system reset manually, providing an extra layer of control.
  • Compact Package: The device is available in a compact SOT-23-5 package, saving valuable board space in space-constrained applications.
  • Operating Temperature Range: It operates over a wide temperature range from -40°C to +85°C, suitable for industrial and automotive environments.

Applications

  • Portable and battery-powered devices
  • Microprocessor/microcontroller reset circuits
  • Memory battery backup circuits
  • Intelligent instruments
  • Power-on reset circuits

The NCP305LSQ27T1 from ON Semiconductor is a reliable and efficient solution for voltage detection and system protection. Its high accuracy, low power consumption, and versatile features make it an excellent choice for designers who require a dependable voltage monitoring solution for their electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.4635
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $1.7096
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $2.3283
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL 10MSOP
Lowest to $8.7970
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $2.0490
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $2.3679
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $0.9454

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2887 $58.1757
27+ $4.3393 $117.1611
42+ $4.2042 $176.5764
57+ $4.0679 $231.8703
74+ $3.9328 $291.0272
99+ $3.5262 $349.0938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess