EN
  • EN
  • DE

NCP3136MNTXG

Part No NCP3136MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.9V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 6.5V
Current - Output 6A
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810871-NCP3136MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP3136MNTXG CAD Model

Description

ON Semiconductor NCP3136MNTXG: A High-Performance Buck Regulator

The NCP3136MNTXG is a robust synchronous buck regulator integrated circuit designed and manufactured by ON Semiconductor, a renowned leader in energy-efficient innovations. This high-efficiency power management component is engineered to cater to a wide array of applications, including but not limited to consumer electronics, networking devices, and embedded systems.

The NCP3136MNTXG boasts a flexible input voltage range, making it suitable for various power supply configurations. It is capable of delivering an adjustable output voltage, which allows designers to tailor the power delivery to the specific needs of their application. The device ensures a high level of efficiency, which is critical for reducing power loss and improving the overall thermal performance of the system it is incorporated into.

This buck regulator features a compact design, encapsulated in a space-saving QFN package. This makes it an ideal choice for space-constrained applications where real estate on the PCB is at a premium. Despite its small footprint, the NCP3136MNTXG does not compromise on performance, offering excellent load and line regulation characteristics.

Key features of the NCP3136MNTXG include:

  • Highly efficient synchronous operation with integrated power MOSFETs
  • Adjustable output voltage for design flexibility
  • Wide input voltage range to accommodate various power sources
  • Excellent thermal performance and reduced power loss
  • Compact QFN package for space-sensitive applications
  • Protection features such as over-current and over-temperature protection for enhanced reliability

With its advanced protection features, the NCP3136MNTXG also ensures the longevity and reliability of the end application by safeguarding against common electrical anomalies that can cause damage to the electronic components. This includes over-current protection, which prevents the device from drawing excessive current, and thermal protection, which shuts down the regulator in the event of overheating.

In conclusion, the NCP3136MNTXG from ON Semiconductor is a versatile and efficient solution for power regulation needs. Its combination of high efficiency, compact design, and robust protection features make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3982 $55.9280
90+ $1.1472 $103.2480
135+ $1.1114 $150.0390
190+ $1.0755 $204.3450
245+ $1.0397 $254.7265
325+ $0.9321 $302.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess