EN
  • EN
  • DE

NCP3170ADR2G

Part No NCP3170ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 17.28V
Current - Output 3A
Frequency - Switching 500kHz
Synchronous Rectifier Both
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Buck (Step-Down) IC
Related Products 732-2566 - FIXED IND 2.2UH 6.3A 20 MOHM TH 732-1168-2 - FIXED IND 2.4UH 14A 4.75 MOHM 732-1168-1 - FIXED IND 2.4UH 14A 4.75 MOHM 732-1168-6 - FIXED IND 2.4UH 14A 4.75 MOHM 732-2418-2 - FIXED IND 2.5UH 13.7A 4.95 MOHM 732-2418-1 - FIXED IND 2.5UH 13.7A 4.95 MOHM 732-2418-6 - FIXED IND 2.5UH 13.7A 4.95 MOHM 732-2424-2 - FIXED IND 4.7UH 9.5A 8.4 MOHM 732-2424-1 - FIXED IND 4.7UH 9.5A 8.4 MOHM 732-2424-6 - FIXED IND 4.7UH 9.5A 8.4 MOHM 732-1169-2 - FIXED IND 3.3UH 12A 5.9 MOHM SMD 732-1169-1 - FIXED IND 3.3UH 12A 5.9 MOHM SMD 732-1169-6 - FIXED IND 3.3UH 12A 5.9 MOHM SMD
Win Source Part Number 092750-NCP3170ADR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NCP3170
Introduction Date February 23, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian NCP3170ADR2G CAD Model

Description

ON Semiconductor NCP3170ADR2G Overview

The NCP3170ADR2G is a high-performance, synchronous PWM buck converter integrated circuit from ON Semiconductor. Designed for versatility, it offers a compact solution for a wide range of applications requiring efficient power conversion. The device is capable of delivering up to 3 A of continuous output current with excellent load and line regulation. Its high efficiency and fast transient response make it suitable for powering the latest microprocessors, FPGAs, DSPs, and other power-sensitive components.

Key Features

  • Output Current: Capable of delivering up to 3 A of continuous output current, making it suitable for high-demand applications.
  • Voltage Range: The input voltage range is from 4.5 V to 18 V, which allows for flexibility in various system designs.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8 V with a precision reference voltage of 1.0%.
  • High Efficiency: Integrated low RDS(on) switches contribute to high efficiency, reducing thermal stress and improving system reliability.
  • Frequency Synchronization: It includes a frequency synchronization pin to reduce noise and EMI in sensitive applications.
  • Protection Features: The device incorporates over-current and over-temperature protection to safeguard against operational anomalies.
  • Compact Package: Available in a compact 8-pin SOIC package, the NCP3170ADR2G is designed for space-constrained applications.

Applications

With its robust feature set, the NCP3170ADR2G is ideal for a variety of applications, including:

  • Point-of-Load (POL) modules
  • Networking and telecommunications equipment
  • Computing systems and servers
  • Consumer electronics
  • Industrial and medical equipment

ON Semiconductor's NCP3170ADR2G offers a blend of performance, efficiency, and reliability, making it a top choice for designers looking to optimize their power management solutions. Its advanced protections and user-friendly features ensure a seamless integration into a wide array of electronic systems, providing a dependable power source for critical components.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,050 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess