EN
  • EN
  • DE

MC10H160FN

Part No MC10H160FN
Manufacturer ON Semiconductor
Catalog Logic - Parity Generators and Checkers
Description 12-Bit Parity Generator-Checker
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Parity Generator/Checker
Number of Circuits 12-Bit
Operating Supply Voltage 4.94 V ~ 5.46 V
Operating Temperature Range 0°C ~ 75°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
RoHS State Request Verification
Win Source Part Number 1217275-MC10H160FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Family Name MC10H160
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H160FN CAD Model

Description

ON Semiconductor MC10H160FN Product Overview

The MC10H160FN is a versatile and high-performance integrated circuit from ON Semiconductor, designed to cater to the demanding requirements of advanced digital systems. This ECL (Emitter Coupled Logic) device is part of the 10H series, renowned for its fast propagation delays and minimal power consumption, making it an ideal choice for high-speed computing, telecommunications, and data processing applications.

Key Features

  • Technology: Emitter Coupled Logic (ECL) for rapid signal processing and reduced power dissipation.
  • Functionality: The MC10H160FN functions as a 1-of-8 decoder/demultiplexer, providing efficient data distribution and routing capabilities.
  • Speed: Features a typical propagation delay as low as 1.5 ns, facilitating high-speed operations and quick response times.
  • Power Supply: Operates with a standard ECL power supply voltage of -4.2V, ensuring compatibility with ECL-based systems.
  • Temperature Range: Designed to operate over a full military temperature range, ensuring reliability under extreme conditions.
  • Package: Housed in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint and ease of integration into various circuit designs.

Applications

The MC10H160FN is suitable for a wide array of high-speed digital applications, including:

  • High-frequency clock distribution networks
  • Complex data routing and switching systems
  • High-speed digital signal processing (DSP)
  • Telecommunication infrastructure
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The MC10H160FN is no exception, undergoing rigorous testing to ensure optimal performance in even the most challenging conditions. With its robust design and ON Semiconductor's reputation for excellence, the MC10H160FN is a reliable choice for engineers and designers looking to enhance the speed and efficiency of their digital systems.

You May Also Be Interested in

STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHK 9-BIT 14-SOIC
Lowest to $0.5821
National Semiconductor (TI)
LOGIC CIRCUIT
Need more? Email Us
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATOR/
Need more? Email Us
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
SMSC Corporation
DOT MATRIX CHARACTER GENERATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2899 $58.1889
27+ $4.3405 $117.1935
42+ $4.2042 $176.5764
57+ $4.0691 $231.9387
74+ $3.9328 $291.0272
99+ $3.5262 $349.0938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess