EN
  • EN
  • DE

NCP3170BDR2G

Part No NCP3170BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17.28V
Output Current 3A
Frequency - Switching 1MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1082093-NCP3170BDR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP3170BDR2G CAD Model

Description

ON Semiconductor NCP3170BDR2G: High-Efficiency, Synchronous PWM Buck Regulator

The ON Semiconductor NCP3170BDR2G is a high-performance, synchronous PWM buck (step-down) regulator that offers a compact and efficient power management solution for a wide range of applications. This versatile component is designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, making it ideal for portable devices, networking equipment, and other electronics where power efficiency is critical.

The NCP3170BDR2G operates over a wide input voltage range from 4.5V to 18V, which allows it to accommodate various power sources including standard 12V rails and lithium-ion batteries. Its output voltage is adjustable from 0.8V to 0.9 times the input voltage, enabling precise voltage regulation for different circuit requirements. With an output current capability of up to 3A, this regulator can power a significant load while maintaining a low dropout voltage, ensuring minimal power loss during the voltage conversion process.

This ON Semiconductor buck regulator integrates high- and low-side MOSFETs, which not only simplifies the design but also enhances efficiency by reducing the need for external components. The NCP3170BDR2G features a fixed switching frequency of 1.5MHz, which allows for the use of small external components, resulting in a compact power supply design. Additionally, the high switching frequency enables fast transient response, providing stable output voltage even under dynamic load conditions.

For protection and reliability, the NCP3170BDR2G includes a suite of safety features such as over-current protection, thermal shutdown, and under-voltage lockout. These features safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions. Moreover, the device is offered in a small, space-saving 8-pin SOIC package, making it well-suited for space-constrained applications.

With its combination of high efficiency, adjustable output, integrated power MOSFETs, and comprehensive protection features, the NCP3170BDR2G from ON Semiconductor is an excellent choice for designers seeking a robust and efficient voltage regulation solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9750 $51.3500
55+ $1.8500 $101.7500
84+ $1.7875 $150.1500
121+ $1.6625 $201.1625
157+ $1.6000 $251.2000
196+ $1.5375 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess