EN
  • EN
  • DE

NCP348MTTBG

Part No NCP348MTTBG
Manufacturer ON Semiconductor
Catalog TVS - Mixed Technology
Description IC OVERVOLTAGE PROT CTRLR 10WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Clamping 6.8V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting SMD (SMT)
Case / Package 10-WDFN (2.5x2)
Win Source Part Number 106154-NCP348MTTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP348MTTBG CAD Model

Description

The ON Semiconductor NCP348MTTBG is an advanced overvoltage protection device designed to safeguard sensitive electronics from destructive voltage spikes and power surges. This component is particularly well-suited for portable applications, where the need for robust protection is paramount due to the frequent plugging and unplugging of external power sources and charging units.

Key Features

  • Overvoltage Protection: The NCP348MTTBG offers precise overvoltage protection, ensuring that voltage exceeding the specified threshold does not damage the connected load.
  • Wide Operating Voltage Range: This device operates effectively across a broad voltage range, making it versatile for a variety of applications.
  • Fast Response Time: Its quick response to overvoltage events ensures that the protection is both immediate and effective, minimizing the risk of damage.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for battery-powered devices as it helps in conserving battery life.
  • High Accuracy: The NCP348MTTBG delivers high accuracy in voltage monitoring, which is crucial for the protection of sensitive circuits.
  • Compact Package: It comes in a small, leadless package that is ideal for space-constrained applications.

Applications

The NCP348MTTBG is particularly useful in a variety of electronic devices, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Units
  • Portable Medical Devices

Benefits

Integrating the NCP348MTTBG into your design can bring several benefits:

  • Enhanced protection against voltage irregularities ensures the longevity and reliability of consumer electronics.
  • The compact form factor enables designers to incorporate the device into space-sensitive designs without compromising on protection.
  • Low power consumption is ideal for extending the battery life of portable devices, making it an eco-friendly choice.

In summary, the ON Semiconductor NCP348MTTBG is a state-of-the-art protective solution that offers reliability, precision, and efficiency, making it an essential component for modern electronic devices that require superior voltage protection.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 18SOIC
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8MINI DIP
Lowest to $0.9644
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,177 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess