EN
  • EN
  • DE

P6SMB18AT3

Part No P6SMB18AT3
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 6 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 15.3V 25.2V SMB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 15.3V
Voltage - Breakdown (Minimum) 17.1V
Voltage - Clamping (Maximum) at Ipp 25.2V
Current - Peak Pulse (10/1000μs) 24A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance at Frequency 1000pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Family Part Number P6SMB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 094736-P6SMB18AT3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Safety, Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian P6SMB18AT3 CAD Model

Description

ON Semiconductor P6SMB18AT3 Transient Voltage Suppressor

The ON Semiconductor P6SMB18AT3 is a robust transient voltage suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other transient voltage events. This high-performance device is part of ON Semiconductor's P6SMB series, which is known for its reliability and efficiency in safeguarding circuits by clamping excessive transient voltages to a safe level before they can damage sensitive components.

Constructed with a surface-mount SMB (DO-214AA) package, the P6SMB18AT3 is suitable for automated assembly processes and occupies minimal board space, making it an excellent choice for compact electronic designs. The TVS diode offers a standoff voltage of 18V, which is the maximum voltage that can be applied continuously to the device without causing it to conduct significant current. This feature ensures that the device remains inactive during normal operation and only responds when the voltage exceeds its designed threshold.

Featuring a 600W peak pulse power capability with a 10/1000μs waveform, the P6SMB18AT3 is capable of handling substantial power surges, ensuring reliable protection against high energy transients. The response time of the device is less than 1 picosecond from 0V to BV min, providing immediate protection when a transient voltage occurs.

The P6SMB18AT3 is also characterized by its excellent clamping capability, low incremental surge resistance, and fast response time, which make it an ideal choice for protecting voltage-sensitive components such as ICs, MOSFETs, and signal lines from electrical threats. Moreover, it meets the ISO 7637-2 surge specification and is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

With its robust construction and reliable performance, the ON Semiconductor P6SMB18AT3 is a suitable protective component for a wide range of applications, including automotive systems, industrial equipment, power supplies, and communication devices. Its ability to safeguard against transient overvoltages makes it an essential component for any design that requires high levels of circuit protection.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess