EN
  • EN
  • DE

NCP349MNBGTBG

Part No NCP349MNBGTBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VOLTAGE DETECTOR OVP 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications Overvoltage Protection Controller
Voltage - Input 1.2 V to 28 V
Supply Voltage - Operating 1.2 V to 28 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-DFN (1.6x1.2)
Win Source Part Number 1082103-NCP349MNBGTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP349MNBGTBG CAD Model

Description

Introducing the NCP349MNBGTBG from ON Semiconductor

The NCP349MNBGTBG is a cutting-edge overvoltage protection device designed by ON Semiconductor, a company renowned for its expertise in energy-efficient innovations. This particular product is tailored for safeguarding sensitive electronics against harmful voltage spikes and surges that can occur in a variety of applications, ranging from consumer electronics to industrial systems.

Key Features of the NCP349MNBGTBG

  • Overvoltage Protection: The device is engineered to provide robust protection against voltage transients, ensuring the longevity and reliability of the end application.
  • Wide Operating Voltage Range: It operates efficiently across a broad voltage range, making it versatile for use in multiple environments and with various power levels.
  • Low R<sub>ON FET: The inclusion of a low on-resistance FET minimizes power loss and heat dissipation, contributing to the overall efficiency of the system it is integrated into.
  • Fast Response Time: In the event of an overvoltage condition, the device responds swiftly to clamp the voltage, thereby preventing potential damage to downstream components.
  • Compact Package: The NCP349MNBGTBG comes in a space-saving package, which is ideal for applications where board space is at a premium.

Applications

The versatility of the NCP349MNBGTBG makes it suitable for a wide range of applications, including:

  • Smartphones and Portable Devices
  • Data Communication Systems
  • Power Supply Units
  • Consumer Electronics
  • Industrial Controls

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products, and the NCP349MNBGTBG is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent requirements of industrial and consumer applications. With this device, designers can be confident in providing their customers with a reliable and durable product that enhances the safety and performance of their electronic systems.

Whether you're developing the next generation of portable gadgets or maintaining the integrity of industrial control systems, the NCP349MNBGTBG from ON Semiconductor is an excellent choice for overvoltage protection.

You May Also Be Interested in

Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Intersil
Lowest to $2.8378
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
Texas Instruments
Switch Mode Secondary Side Post Regulator
Need more? Email Us
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess