EN
  • EN
  • DE

NCP4205MNTXG

Part No NCP4205MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DUAL OUTPUT 1 PHASE & 2 P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Base Product Number NCP4205
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886973-NCP4205MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP4205MNTXG CAD Model

Description

ON Semiconductor NCP4205MNTXG Overview

The NCP4205MNTXG is a highly integrated and efficient power management IC designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This advanced component is tailored to meet the demanding requirements of modern electronics, offering a versatile solution for power supply applications.

Key Features

  • High Efficiency: The NCP4205MNTXG is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation in electronic systems.
  • Multi-Phase Operation: This device supports multi-phase operation, enabling it to deliver stable and scalable power for high-performance computing and graphics processing units (GPUs).
  • Integrated Drivers: It comes with integrated drivers that simplify the design and reduce the number of external components required, thus minimizing the overall footprint and cost of the power supply circuit.
  • Programmable Features: The IC includes programmable features such as voltage regulation, switching frequency, and over-current protection, providing designers with flexibility and control over their power management designs.
  • I<sup>2C Interface: An I<sup>2C-compatible interface allows for real-time system monitoring and control, enabling the adjustment of various parameters to optimize performance and efficiency.

Applications

The NCP4205MNTXG is ideally suited for a wide range of applications, including:

  • Desktop and laptop computers
  • High-performance GPUs
  • Game consoles
  • Networking and telecommunications equipment
  • Server and data center infrastructure

Technical Specifications

ON Semiconductor has equipped the NCP4205MNTXG with the following technical specifications:

  • Package: QFN-52
  • Operating Temperature Range: -40°C to +85°C
  • Lead-Free and RoHS Compliant

In summary, the NCP4205MNTXG from ON Semiconductor represents a sophisticated and adaptable power management solution that can meet the needs of today's high-performance electronic devices. Its combination of efficiency, integration, and programmability makes it an excellent choice for engineers looking to optimize their power supply designs.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2338 $67.0140
65+ $1.8330 $119.1450
100+ $1.7764 $177.6400
135+ $1.7186 $232.0110
175+ $1.6609 $290.6575
235+ $1.4900 $350.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess