EN
  • EN
  • DE

NCP4371AACDR2G

Part No NCP4371AACDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER 8SOIC  /  Charger IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr onsemi
Series *
Package Cut Tape (CT),
Product Status Obsolete
Base Product Number NCP4371
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP4371AACDR2GOSTR,NCP4371AACDR2GOSCT,488-NCP4371AACDR2GTR,NCP4371AACDR2GOSDKR,2156-NCP4371AACDR2G-OS,ONSONSNCP4371AACDR2G
Standard Package 2,500
Win Source Part Number 960330-NCP4371AACDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4371AACDR2G CAD Model

Description

ON Semiconductor NCP4371AACDR2G Product Overview

The NCP4371AACDR2G is a high-performance, integrated circuit (IC) designed by ON Semiconductor, a leader in energy-efficient innovations. This IC is specifically tailored for the robust demands of power management applications. Its primary function is to serve as a secondary-side charge controller, making it an ideal component for battery chargers and other similar devices that require precise and efficient power regulation.

Key Features

  • Adaptive Charging Control: The NCP4371AACDR2G utilizes an intelligent algorithm to adapt the charging rate based on the battery's condition, thereby optimizing the charging process for efficiency and longevity.
  • High Accuracy: Precision is critical in power management, and this IC delivers with high accuracy voltage and current regulation, ensuring the connected battery is charged correctly and safely.
  • Multi-Chemistry Compatibility: This device supports various battery chemistries, providing versatility for use in a wide range of applications.
  • Integrated Protections: The IC includes several protection features such as overvoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage.
  • Power Saving Mode: An integrated power-saving mode reduces power consumption when the connected device is in standby, contributing to overall energy efficiency.

Applications

The NCP4371AACDR2G is suited for a variety of applications, particularly where efficient charging and power management are paramount. Common applications include:

  • Laptop and Notebook Computers
  • Tablet Devices
  • Smartphones and Portable Electronics
  • Power Tools
  • Energy Storage Systems

Package and Availability

ON Semiconductor offers the NCP4371AACDR2G in a compact and industry-standard package, ensuring compatibility with a wide range of PCB designs. The package is designed to facilitate easy soldering and integration into your product. This IC is available through various distributors, and bulk ordering options are provided for manufacturers and large-scale projects.

In summary, the NCP4371AACDR2G from ON Semiconductor is a versatile and efficient solution for advanced power management and battery charging applications. Its adaptive control, high accuracy, and integrated protections make it a reliable choice for designers looking to enhance their products with superior power regulation capabilities.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,525 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess