EN
  • EN
  • DE

NCP4523G1T1G

Part No NCP4523G1T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO CMOS 3CH FOR RF 8SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, RF Unit
Voltage - Input 3.3 V to 6 V
Number of Outputs 3
Output Voltage 2.8V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SSOP
Win Source Part Number 060007-NCP4523G1T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP4523G1T1G CAD Model

Description

ON Semiconductor NCP4523G1T1G: High-Performance Voltage Regulator

The NCP4523G1T1G is a cutting-edge voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This regulator is part of a family of high-performance, low-dropout linear regulators that offer a stable and reliable power supply solution for a wide range of applications.

The NCP4523G1T1G stands out due to its low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature makes it particularly suitable for battery-operated devices, where maximizing battery life is critical. The regulator provides a fixed output voltage, tailored to the needs of the application, with a precision that helps maintain the performance of the powered device.

With an impressive thermal performance, the NCP4523G1T1G is able to maintain its functionality across a wide temperature range. This makes it an ideal choice for industrial and automotive applications that may be exposed to harsh environmental conditions. Moreover, its robust design includes built-in protection features such as over-current protection, thermal shutdown, and reverse bias protection, which safeguard the regulator and the device it powers against various types of potential damage.

ON Semiconductor's NCP4523G1T1G is designed in a compact package, allowing for a small footprint on the PCB and making it a perfect fit for space-constrained applications. Its surface-mount design facilitates automated assembly processes, leading to reduced manufacturing time and costs.

Whether you are designing consumer electronics, portable devices, or complex automotive systems, the NCP4523G1T1G offers a reliable and efficient solution for your voltage regulation needs. By choosing ON Semiconductor's NCP4523G1T1G, designers can trust in a product that delivers consistent performance, robust protection, and high efficiency, all of which are hallmarks of ON Semiconductor's commitment to quality and innovation.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3776 $61.9920
105+ $1.1304 $118.6920
160+ $1.0951 $175.2160
220+ $1.0598 $233.1560
285+ $1.0244 $291.9540
380+ $0.9185 $349.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess