EN
  • EN
  • DE

NCP4523G3T1G

Part No NCP4523G3T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG LDO CMOS 3CH FOR RF 8SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, RF Unit
Voltage - Input 3.5 V to 6 V
Number of Outputs 3
Output Voltage 3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SSOP
Win Source Part Number 060008-NCP4523G3T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4523G3T1G CAD Model

Description

ON Semiconductor NCP4523G3T1G Product Overview

The NCP4523G3T1G is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, renowned for their commitment to innovation and quality in the semiconductor industry. This versatile device is designed to cater to the needs of modern electronic applications requiring efficient and reliable power control.

Key Features

  • High-Efficiency Step-Down Converter: The NCP4523G3T1G is a highly efficient buck converter that steps down voltage while maintaining a high level of power conversion efficiency, which is crucial for battery-operated devices.
  • Adjustable Output Voltage: It allows designers to set the output voltage to a desired level, providing flexibility for various design requirements.
  • Low Quiescent Current: With its low quiescent current, the NCP4523G3T1G ensures minimal power waste when the device is in standby mode, thereby extending battery life.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing the overall safety and longevity of the application.
  • Overcurrent Protection: The IC includes overcurrent protection to safeguard the device and the load from excessive current that could cause damage.
  • Compact Package: Housed in a space-saving, leadless package, the NCP4523G3T1G is ideal for space-constrained applications.

Applications

The NCP4523G3T1G is suitable for a wide range of applications that require efficient power conversion. Some of the typical applications include:

  • Portable and Battery-Powered Devices
  • Wireless Communication Systems
  • Point-of-Load Power Supplies
  • Networking Equipment
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP4523G3T1G is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance for critical applications. With ON Semiconductor's expertise in power management solutions, the NCP4523G3T1G stands as a testament to their dedication to providing innovative and dependable products to the electronics market.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess