EN
  • EN
  • DE

NCP4586DMU15TCG

Part No NCP4586DMU15TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 4UDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.81V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 58 µA
PSRR 80dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 4-UDFN Exposed Pad
Supplier Device Package 4-UDFN (1.0x1.0)
Base Product Number NCP4586
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4586DMU15TCGOSTR,ONSONSNCP4586DMU15TCG,NCP4586DMU15TCGOSCT,NCP4586DMU15TCG-ND,2156-NCP4586DMU15TCG,2156-NCP4586DMU15TCG-ONTR-ND,NCP4586DMU15TCGOSDKR
Standard Package 10,000
Win Source Part Number 1317052-NCP4586DMU15TCG
Ultra Librarian 3D Model Ultra Librarian NCP4586DMU15TCG CAD Model

Description

NCP4586DMU15TCG - ON Semiconductor

The NCP4586DMU15TCG from ON Semiconductor is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output voltage with high accuracy. It is an ideal choice for portable applications where extended battery life is crucial, including handheld devices, wearables, and IoT endpoints.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 1.5V, suitable for powering sensitive electronic components that require a stable supply.
  • High Accuracy: The output voltage is maintained with high precision, ensuring reliable operation of the connected device.
  • Low Dropout: The device features a low dropout voltage, which enables it to continue regulating the output voltage even when the input-to-output voltage differential is minimal.
  • Current Capability: It can supply up to 150mA of output current, catering to a range of low-power applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator and the device under extreme conditions when the temperature exceeds safe operating limits.
  • Package: It comes in a compact, space-saving 4-pin UDFN package, making it suitable for space-constrained applications.
  • Low Quiescent Current: The NCP4586DMU15TCG boasts a low quiescent current, contributing to the overall energy efficiency of the system it is used in.

Applications

The NCP4586DMU15TCG is versatile and can be used in a variety of applications, such as:

  • Mobile Phones
  • Bluetooth Headsets
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Devices
  • IoT Devices

With its combination of low dropout performance, high output accuracy, and low power consumption, the NCP4586DMU15TCG from ON Semiconductor is a reliable choice for designers looking to optimize their power management solutions in compact and battery-operated devices.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess