EN
  • EN
  • DE

NCP4671DSN12T1G

Part No NCP4671DSN12T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.2V 0.4A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 0.28V @ 400mA
Output Current 400mA
Operating Supply Current 40μA
PSRR 80dB to 50dB (1kHz)
Control Features Enable
Protection Features Over Current, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 0.28V @ 400mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 105707-NCP4671DSN12T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4671DSN12T1G CAD Model

Description

The ON Semiconductor NCP4671DSN12T1G is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in various electronic applications. This compact, efficient component is an ideal choice for space-constrained and energy-sensitive designs, providing excellent line and load regulation with a low quiescent current.

Key Features

  • Output Voltage: The NCP4671DSN12T1G offers a fixed output voltage of 1.2V, suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: This voltage regulator provides tight output voltage accuracy, ensuring stable operation of sensitive electronic components.
  • Low Dropout: With its low dropout performance, the device maintains regulation even when the input-to-output differential is minimal, making it efficient in battery-powered applications.
  • Current Capability: It is capable of delivering up to 150 mA of continuous output current, meeting the requirements of a wide range of applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Package: The NCP4671DSN12T1G comes in a compact 5-pin TSOP-5 package, which is highly suitable for space-constrained applications.

Applications

The NCP4671DSN12T1G is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Mobile phones and personal media players
  • Wireless communication systems
  • Point-of-load power supplies

Environmental and Quality Certifications

ON Semiconductor is committed to environmental stewardship and product quality. The NCP4671DSN12T1G adheres to stringent industry standards, ensuring both performance and reliability for critical applications.

Conclusion

The NCP4671DSN12T1G from ON Semiconductor is a robust and efficient solution for applications requiring a stable power supply with minimal power losses. Its low-dropout capability, high accuracy, and thermal protection make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0206 $61.2360
140+ $0.8375 $117.2500
215+ $0.8113 $174.4295
295+ $0.7851 $231.6045
385+ $0.7590 $292.2150
510+ $0.6804 $347.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess