EN
  • EN
  • DE

NCP5217A

Part No NCP5217A
Manufacturer ON Semiconductor
Description Single Synchronous Step-Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230338-NCP5217A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5217A CAD Model

Description

ON Semiconductor NCP5217A Overview

The NCP5217A is a high-performance integrated circuit from ON Semiconductor, designed primarily for use in the power management of laptop computers and other portable devices. This advanced power controller combines a dual-channel synchronous buck converter with two LDOs (Low Dropout Regulators), making it a comprehensive solution for the multi-rail power systems typically found in modern computing devices.

Key Features of NCP5217A

  • Dual-Channel Synchronous Buck Converter: The NCP5217A is equipped with a synchronous buck converter that supports two channels, allowing it to efficiently manage power for the CPU and GPU, which are the primary power consumers in a laptop.
  • Integrated LDOs: The inclusion of two low dropout regulators enables the delivery of clean and stable power to sensitive components such as memory and I/O interfaces, further enhancing system stability and performance.
  • High Efficiency: The device is designed to maximize power efficiency, which is crucial for extending battery life in portable devices.
  • Programmable Switching Frequency: The NCP5217A allows for adjustable switching frequencies, providing flexibility to optimize the power solution for specific application requirements.
  • Protection Features: It includes a suite of protection features such as over-current protection, under-voltage lockout, and thermal shutdown to ensure the safety and reliability of the device it powers.

Applications

The NCP5217A is ideal for a variety of applications where efficient power management is critical. Its primary use is in the power supply design for laptop computers, but it is also suitable for other portable devices that require multiple power rails with tight regulation and high efficiency.

Conclusion

ON Semiconductor's NCP5217A is a versatile and efficient power management IC that provides a dual-channel synchronous buck converter along with two LDOs in a single package. Its features cater to the demanding requirements of modern portable electronics, ensuring long battery life and reliable operation. With its flexible switching frequency and comprehensive protection features, the NCP5217A stands out as a robust solution for advanced power management needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess