The ON Semiconductor NCP5220AMNR2 is a high-performance, dual-channel, integrated power management IC designed to cater to a wide range of applications. This versatile component is ideal for systems that require efficient power distribution and management, such as computing devices, networking equipment, and industrial applications.
Key Features
- High Efficiency: The NCP5220AMNR2 boasts an advanced design that maximizes power efficiency, reducing energy consumption and heat generation.
- Dual-Channel Output: With two independent output channels, this IC can simultaneously support different voltage levels, making it suitable for systems with varied power needs.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to accommodate a range of components and devices.
- Overcurrent Protection: The built-in overcurrent protection safeguards the system and connected devices from potential damage caused by excessive current.
- Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, ensuring the IC operates within safe temperature limits.
Applications
The NCP5220AMNR2 is suitable for a variety of applications, including but not limited to:
- Desktop and Laptop Computers
- Networking Hardware such as Routers and Switches
- Telecommunications Equipment
- Industrial Control Systems
- Embedded Systems
Technical Specifications
| Parameter |
Value |
| Output Channels |
2 |
| Input Voltage |
4.5V to 5.5V |
| Output Voltage Range |
Adjustable |
| Package |
QFN-32 |
| Operating Temperature |
-40°C to +85°C |
Overall, the NCP5220AMNR2 from ON Semiconductor is a reliable and efficient solution for advanced power management requirements. Its robust protection features and flexible design make it an excellent choice for engineers looking to enhance system performance and longevity.