EN
  • EN
  • DE

NCP5220AMNR2G

Part No NCP5220AMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM DUAL BUCK PWR 20-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR
Voltage - Input 5 V to 12 V
Number of Outputs 2
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-QFN (6x5)
Win Source Part Number 102719-NCP5220AMNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5220AMNR2G CAD Model

Description

ON Semiconductor NCP5220AMNR2G Product Overview

The NCP5220AMNR2G is a cutting-edge power management integrated circuit (PMIC) from ON Semiconductor, designed to cater to the demanding needs of modern electronic applications. This high-performance component is engineered to deliver efficient power conversion and regulation, ensuring that devices operate reliably and with optimal energy usage.

Key Features

  • High Efficiency: The NCP5220AMNR2G boasts a highly efficient design, which minimizes power loss during operation, leading to extended battery life in portable devices and reduced heat generation.
  • Compact Footprint: With its small form factor, this PMIC is ideal for space-constrained applications, allowing designers to integrate it into compact systems without compromising on performance.
  • Robust Protection Features: The device includes various protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications, from consumer electronics to industrial systems.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the load, ensuring compatibility with a wide array of electronic components.

Applications

The NCP5220AMNR2G is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Computing and storage systems
  • Consumer electronics such as smartphones and tablets
  • Industrial and automotive systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the NCP5220AMNR2G is no exception. It is manufactured to meet high standards, ensuring reliable performance over a wide temperature range and a long operational lifespan. Customers can trust this PMIC to deliver consistent power management across various applications and conditions.

Environmental Compliance

The NCP5220AMNR2G is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

In conclusion, the NCP5220AMNR2G from ON Semiconductor is a versatile, efficient, and reliable power management solution that is well-suited for a wide array of electronic applications. Its comprehensive feature set and robust protection mechanisms make it an excellent choice for engineers and designers seeking to optimize power usage in their products.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5789 $63.1560
90+ $1.2959 $116.6310
140+ $1.2555 $175.7700
195+ $1.2139 $236.7105
250+ $1.1735 $293.3750
330+ $1.0522 $347.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess