EN
  • EN
  • DE

NCP5322ADWG

Part No NCP5322ADWG
Manufacturer ON Semiconductor
Description Two-Phase Buck Controller with Integrated Gate Drivers and 5-Bit DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230350-NCP5322ADWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP5322ADWG CAD Model

Description

The NCP5322ADWG from ON Semiconductor is a robust and efficient dual-phase buck controller designed for high-performance power conversion applications. This advanced controller is tailored to meet the stringent power requirements of modern microprocessors, graphic processors, and other system-on-chips (SoCs) in computing and telecommunication sectors.

Key Features

  • Dual-Phase Operation: The NCP5322ADWG operates in a dual-phase mode, which significantly improves the output voltage regulation and reduces the overall thermal stress on the power components by spreading the load across two phases.
  • Highly Integrated: This controller integrates all the necessary features to implement a complete power solution, reducing the external component count and simplifying the design process.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency up to 1 MHz, allowing designers to optimize the performance and efficiency of their power supply design.
  • Voltage Mode Control: With voltage mode control, the NCP5322ADWG provides a stable operation and fast transient response, ensuring reliable power delivery under varying load conditions.
  • Power Saving Modes: The controller supports various power-saving modes, including diode emulation and phase shedding, which enhance efficiency at light loads.

Applications

The NCP5322ADWG is particularly well-suited for powering high-current, high-performance processors and memory modules in applications such as:

  • Desktop and laptop computers
  • Servers and workstations
  • Networking and telecommunications equipment
  • High-end graphics cards

Reliability and Support

ON Semiconductor is known for its commitment to quality and reliability, and the NCP5322ADWG is no exception. It features built-in protection circuits, including over-voltage, under-voltage, and over-temperature protections, ensuring the longevity and stable operation of the end product. Additionally, ON Semiconductor provides comprehensive technical support and documentation to facilitate the integration of the NCP5322ADWG into various platforms.

Note: For detailed specifications, application notes, and design resources, please refer to the official ON Semiconductor NCP5322ADWG datasheet and design guides.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8471 $59.7891
50+ $2.3366 $116.8300
77+ $2.2638 $174.3126
106+ $2.1910 $232.2460
137+ $2.1171 $290.0427
183+ $1.8988 $347.4804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess