EN
  • EN
  • DE

NCP5391MNR2G

Part No NCP5391MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 2/3PHASE 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Pentium IV
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 3
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 116097-NCP5391MNR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5391MNR2G CAD Model

Description

ON Semiconductor NCP5391MNR2G Controller Overview

The ON Semiconductor NCP5391MNR2G is a high-performance, multiphase PWM controller designed to meet the rigorous demands of power supply regulation in computing applications. This advanced controller is an ideal solution for powering high-performance CPUs, GPUs, and DDR memory, providing precise voltage regulation, efficiency, and reliability.

Key Features

  • Multi-Phase Operation: The NCP5391MNR2G supports multi-phase operation, which reduces the amount of ripple current in both the input and output capacitors, leading to improved efficiency and reduced component sizes.
  • High Precision: This controller offers high precision in voltage regulation, ensuring the connected components are powered with the exact voltage needed for optimal performance.
  • Adaptive Voltage Positioning (AVP): The AVP feature adjusts the output voltage as a function of the load current, which helps in maintaining system stability and reducing power dissipation.
  • Differential Voltage Sensing: Accurate voltage readings are ensured by differential sensing, which compensates for any IR drops in the power distribution path.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the controller for specific applications and requirements.
  • Overcurrent Protection: The NCP5391MNR2G includes robust overcurrent protection to safeguard the system against excessive currents that could cause damage.

Applications

The NCP5391MNR2G is designed primarily for the computing sector, where stable and efficient power delivery is critical. It is an excellent choice for motherboards, servers, workstations, and high-performance computing systems that require robust and reliable power management solutions.

Package and Availability

ON Semiconductor's NCP5391MNR2G is available in a compact QFN-40 package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of the PCB area, while still offering exceptional thermal performance. This product is available through various distributors and is supported by ON Semiconductor's commitment to quality and long-term reliability.

For detailed specifications and application support, designers should refer to the official NCP5391MNR2G datasheet and design resources provided by ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1210 $63.8470
16+ $7.4844 $119.7504
24+ $7.2499 $173.9976
33+ $7.0166 $231.5478
43+ $6.7822 $291.6346
57+ $6.0811 $346.6227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess