EN
  • EN
  • DE

NCP5393

Part No NCP5393
Manufacturer ON Semiconductor
Description 2/3/4-Phase Controller for CPU Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230367-NCP5393
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5393 CAD Model

Description

ON Semiconductor NCP5393: Multiphase Buck Controller

The ON Semiconductor NCP5393 is a high-performance, multiphase buck controller designed to meet the rigorous power supply requirements of modern microprocessors, particularly in computing applications. This advanced controller is engineered to provide precise voltage regulation, efficient power conversion, and robust thermal performance, making it an ideal choice for desktops, servers, and high-end gaming systems.

Key Features

  • Multi-Phase Operation: The NCP5393 can operate in multiple phases, typically 2, 3, or 4, to efficiently distribute the thermal load and reduce the total output voltage ripple, enhancing system performance and reliability.
  • High Efficiency: With its integrated gate drivers and adaptive voltage positioning (AVP), the controller achieves high efficiency across a wide load range, minimizing power loss and improving system thermals.
  • Precision Voltage Regulation: The device features precision voltage regulation that closely tracks the CPU's VID (Voltage Identification Definition) to ensure optimal processor operation and power savings.
  • Robust Protection Features: The NCP5393 is equipped with a comprehensive suite of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The versatility of the NCP5393 makes it suitable for a wide range of applications that require stable and efficient power delivery. It is commonly used in:

  • Desktop and Laptop Computers
  • High-Performance Servers
  • Gaming Consoles
  • Workstations
  • Embedded Systems

Technical Specifications

The NCP5393 is designed with technical specifications that ensure it meets the needs of demanding power supply designs:

  • Voltage Mode Control with Input Voltage Feed-Forward
  • Adjustable Switching Frequency up to 1MHz per Phase
  • Differential Remote Voltage Sensing
  • Digital Soft-Start and Soft-Stop
  • Support for DCR Current Sensing or Discrete Resistive Current Sensing

With its cutting-edge features and robust design, the ON Semiconductor NCP5393 stands out as a premier solution for advanced power management in high-performance computing environments.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4243 $62.1215
12+ $10.1940 $122.3280
18+ $9.8764 $177.7752
25+ $9.5576 $238.9400
32+ $9.2388 $295.6416
42+ $8.2837 $347.9154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,330 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess