EN
  • EN
  • DE
  • IT

NCP562SQ15T1G

Part No NCP562SQ15T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 80MA SC82AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.8V @ 80mA
Output Current 80mA
Operating Supply Current 1μA to 6μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.55V @ 80mA
Mounting SMD (SMT)
Case / Package SC-82AB
Win Source Part Number 003786-NCP562SQ15T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP562SQ15T1G CAD Model

Description

ON Semiconductor NCP562SQ15T1G Voltage Regulator

The ON Semiconductor NCP562SQ15T1G is a high-performance, low-dropout voltage regulator designed for portable and battery-powered applications. This compact and efficient component is engineered to provide a stable and reliable power supply, ensuring optimal performance for sensitive electronic devices.

Key Features

  • Output Voltage: Precisely regulated 1.5V output, suitable for powering low-voltage digital circuits.
  • High Accuracy: Maintains output voltage within ±1.5% tolerance, providing consistent power delivery under varying conditions.
  • Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltage, enhancing efficiency in battery-powered applications.
  • Current Capacity: Offers a high output current of up to 150mA, catering to a wide range of power requirements.
  • Low Quiescent Current: Ultra-low consumption in standby mode, significantly extending battery life in portable devices.
  • Thermal Protection: Integrated over-temperature shutdown mechanism safeguards the device and connected components from excessive heat.
  • Short Circuit Protection: Built-in short-circuit protection feature prevents damage from output overload conditions.
  • Small Footprint: Available in a space-saving 5-pin TSOP package, ideal for compact circuit designs.

Applications

The NCP562SQ15T1G is versatile and can be used in various applications, including:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Handheld GPS Units
  • Wireless Communication Devices
  • Digital Cameras
  • Other Battery-Powered Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP562SQ15T1G is no exception. This voltage regulator is manufactured to meet high standards, ensuring long-term reliability and performance for critical applications. Whether you're designing a new portable device or looking to improve the power efficiency of existing products, the NCP562SQ15T1G is an excellent choice for a wide range of power management solutions.

You May Also Be Interested in

STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,700 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess