The NCP565MN28T2G from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a well-regulated 2.8V output from a wide range of input voltages. This makes it an ideal choice for portable and battery-powered applications where efficient energy usage is paramount.
Key Features
- Output Voltage: Precisely regulated 2.8V output, suitable for consistent power supply requirements.
- High Accuracy: Maintains output voltage within ±1% over all conditions including line, load, and temperature variations.
- Low Dropout: Offers a low dropout performance, which ensures efficient operation even when the input voltage is very close to the output voltage.
- Current Capacity: Capable of supplying up to 1.5A of output current, accommodating a wide range of power demands.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
- Package: Available in a compact, surface-mount DFN-8 package, making it suitable for space-constrained applications.
Applications
The NCP565MN28T2G is versatile and can be used in a variety of applications. It is particularly well-suited for:
- Portable electronics such as smartphones, tablets, and digital cameras.
- Wireless communication devices including WiFi, Bluetooth, and GPS modules.
- Microcontroller and microprocessor power supplies, ensuring stable operation.
- Low-power handheld instruments that require a consistent power source.
Environmental and Regulatory Compliance
ON Semiconductor is committed to environmental stewardship. The NCP565MN28T2G is designed to meet various environmental standards, ensuring that it is suitable for use in a wide range of markets and applications. Compliance with RoHS directives makes it an environmentally friendly choice for manufacturers concerned with sustainability.
Conclusion
With its precision output, low dropout, and high current capacity, the NCP565MN28T2G voltage regulator from ON Semiconductor is a robust solution for a variety of applications that require reliable and efficient power management. Its compact form factor and comprehensive protection features further enhance its suitability for cutting-edge electronic devices.