EN
  • EN
  • DE
  • IT

NCP5662MNADJR2G

Part No NCP5662MNADJR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 7.7V
Dropout Voltage-Max 1.3V @ 2A
Output Current 2A
Operating Supply Current 3mA
PSRR 70dB to 65dB (120Hz to 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Adjustable
Output Voltage Adj to 0.9V
Voltage - Dropout (Typical) 1V @ 2A
Mounting SMD (SMT)
Case / Package 8-DFN (4x4)
Win Source Part Number 060058-NCP5662MNADJR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP5662MNADJR2G CAD Model

Description

ON Semiconductor NCP5662MNADJR2G Voltage Regulator

The NCP5662MNADJR2G from ON Semiconductor is a highly efficient, fast response, low dropout linear voltage regulator designed to deliver a fixed output with a wide input voltage range. This regulator is ideal for various applications, from consumer electronics to industrial systems, where a stable and reliable power supply is crucial.

Key Features:

  • Output Voltage: The device provides a precise fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • High Current Capability: It can deliver up to 2A of continuous output current, making it suitable for high-power applications.
  • Low Dropout: The low dropout feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable devices.
  • Fast Transient Response: The NCP5662MNADJR2G is designed to react quickly to changes in load, providing stable power supply during dynamic conditions.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and the system from overheating and potential damage.
  • Overcurrent Protection: The integrated overcurrent protection ensures that the regulator and the connected components are protected from excessive current draw.

Applications:

The NCP5662MNADJR2G is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking equipment such as routers and switches
  • Consumer electronics like digital cameras and MP3 players
  • Microprocessor/microcontroller or FPGA power supplies
  • Automotive applications

Package and Quality:

This voltage regulator is available in a compact DFN-10 package, which is ideal for space-constrained applications. Additionally, the NCP5662MNADJR2G is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

With its robust feature set and ON Semiconductor's reputation for quality, the NCP5662MNADJR2G is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7450 $61.0750
85+ $1.4319 $121.7115
125+ $1.3871 $173.3875
175+ $1.3423 $234.9025
225+ $1.2977 $291.9825
300+ $1.1633 $348.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,237 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess