EN
  • EN
  • DE

NCP57152DSADJR4G

Part No NCP57152DSADJR4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1.5 A, Very Low-Dropout (VLDO) Fast Transient Response Regulator | IC REG LIN POS ADJ 1.5A D2PAK-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Type Adjustable
Voltage - Input (Maximum) 13.5V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 13V
Maximum Dropout Voltage 0.52V at 1.5A
Output Current 1.5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package D2PAK-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733040-NCP57152DSADJR4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP57152DSADJR4G CAD Model

Description

The ON Semiconductor NCP57152DSADJR4G is a high-performance, low-dropout linear regulator designed for optimal performance in a variety of applications. This versatile component is engineered to provide a stable and reliable power supply, making it an ideal choice for sensitive electronic devices and systems that require precise voltage regulation.

With an impressive output current capacity of up to 1.5A, the NCP57152DSADJR4G is capable of powering a wide range of ICs and other electronic components. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-powered devices where maximizing battery life is of paramount importance.

The device features a fixed output voltage, which is factory set, providing a stable and consistent power supply without the need for external feedback resistors. This simplifies the design and reduces the overall component count, making it a cost-effective solution for mass production. Additionally, the NCP57152DSADJR4G boasts excellent load and line regulation characteristics, ensuring a stable output voltage even under varying load conditions and input voltage fluctuations.

Safety is a key concern in electronic design, and the NCP57152DSADJR4G addresses this with built-in protection features. It includes over-current protection, thermal shutdown, and reverse-battery protection, safeguarding the device and the system it powers from potential damage due to abnormal operating conditions.

The component comes in a compact DFN-10 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly in automated production environments, and its small footprint contributes to a reduction in overall PCB size.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the ON Semiconductor NCP57152DSADJR4G offers the performance, reliability, and ease of integration required for today's demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5646 $54.7610
80+ $1.2838 $102.7040
125+ $1.2436 $155.4500
170+ $1.2035 $204.5950
215+ $1.1634 $250.1310
290+ $1.0431 $302.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess