EN
  • EN
  • DE

NCP571MN12TBG

Part No NCP571MN12TBG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 150MA 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.45V @ 10mA
Current - Output 150mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 8 µA
PSRR -
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (2x2.2)
Base Product Number NCP571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372394-NCP571MN12TBG
Ultra Librarian 3D Model Ultra Librarian NCP571MN12TBG CAD Model

Description

The ON Semiconductor NCP571MN12TBG is a robust, high-performance voltage regulator designed to deliver a stable and reliable power supply in a variety of electronic applications. This component is part of ON Semiconductor's extensive range of power management solutions, known for their efficiency and reliability.

Key Features

  • Output Voltage: The NCP571MN12TBG offers a fixed output voltage of 1.2V, which is ideal for low-voltage operations in modern electronic circuits.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring precise voltage regulation for sensitive applications.
  • Current Capability: This device can supply up to 150 mA of output current, suitable for a wide range of low-power devices.
  • Low Dropout: The low dropout voltage (LDO) feature allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Thermal Protection: It includes an over-temperature shutdown mechanism that protects the device under extreme thermal conditions.
  • Package: The NCP571MN12TBG is available in a compact, surface-mount TSOP-5 package, which is perfect for space-constrained applications.

Applications

The NCP571MN12TBG is versatile and can be used in a variety of applications, including:

  • Portable devices such as smartphones, tablets, and handheld gaming consoles
  • Wireless communication systems like Bluetooth and WiFi modules
  • Microcontroller power supplies
  • Point-of-load applications where precise voltage regulation is critical

Conclusion

ON Semiconductor's NCP571MN12TBG voltage regulator is a reliable choice for designers looking for a high-accuracy, low-dropout, and thermally protected power management solution. Its compact size, coupled with its strong feature set, makes it an excellent option for powering the next generation of electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess