EN
  • EN
  • DE
  • IT

NCP580SQ15T1G

Part No NCP580SQ15T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 120MA SC82AB  /  Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SC-82AB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.5V
Voltage Dropout (Max) 0.7V @ 120mA
Current - Output 120mA
Current - Quiescent (Iq) 160 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number NCP580
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP580SQ15T1OSTR-ND,NCP580SQ15T1OSCT,2156-NCP580SQ15T1G-ONTR,NCP580SQ15T1,NCP580SQ15T1OSTR,ONSONSNCP580SQ15T1G,NCP580SQ15T1GOSCT,NCP580SQ15T1GOSTR,NCP580SQ15T1OSCT-ND
Standard Package 3,000
Win Source Part Number 977998-NCP580SQ15T1G
Ultra Librarian 3D Model Ultra Librarian NCP580SQ15T1G CAD Model

Description

The NCP580SQ15T1G from ON Semiconductor is a highly efficient, low dropout voltage regulator designed for precision voltage regulation in a wide array of electronic applications. This compact surface-mount component is ideal for space-constrained designs, offering a stable 1.5V output voltage with a maximum output current of 150 mA.

Key Features

  • Output Voltage: Fixed at 1.5V, it provides a precise voltage for critical applications.
  • Output Current: Capable of delivering up to 150 mA, suitable for powering small-scale ICs and microcontrollers.
  • Low Dropout: With a low dropout performance, it operates efficiently even when the input voltage is close to the output voltage.
  • High Accuracy: Ensures tight regulation with a ±1% accuracy over the entire operating range.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Current Limiting: Built-in current limit functionality safeguards the regulator and the load from excessive current conditions.

Applications

The NCP580SQ15T1G is versatile enough to be used in various applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Reference voltage sources
  • Point-of-load power supplies

Package and Quality

ON Semiconductor's NCP580SQ15T1G comes in a compact TSOP-5 package, ensuring minimal footprint on printed circuit boards. The device is also lead-free and RoHS compliant, adhering to current environmental standards. With ON Semiconductor's commitment to quality, this voltage regulator is manufactured to meet high reliability and performance standards, making it a suitable choice for both industrial and consumer applications.

Conclusion

Whether you're designing a sophisticated industrial system or a simple consumer gadget, the NCP580SQ15T1G from ON Semiconductor offers a reliable and efficient solution for your voltage regulation needs. Its combination of low dropout performance, high accuracy, and robust protection features make it an excellent choice for designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3249 $58.4820
435+ $0.2667 $116.0145
675+ $0.2583 $174.3525
925+ $0.2499 $231.1575
1,200+ $0.2416 $289.9200
1,600+ $0.2167 $346.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess