EN
  • EN
  • DE

NCP603SN150T1G

Part No NCP603SN150T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.3A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 1.5V
Dropout Voltage-Max 0.4V @ 300mA
Output Current 300mA
Operating Supply Current 180μA
PSRR 62dB to 38dB (120Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.5V
Voltage - Dropout (Typical) 0.35V @ 300mA
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 060068-NCP603SN150T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP603SN150T1G CAD Model

Description

The NCP603SN150T1G from ON Semiconductor is a high-performance, low-dropout voltage regulator designed for precision voltage regulation in a wide range of applications. This LDO is engineered to provide a stable and accurate 1.5V output voltage with an input voltage range from 2.5V to 5.5V, making it versatile for both battery-powered and line-powered systems.

Key Features

  • Fixed Output Voltage: 1.5V with high accuracy.
  • Low Dropout Voltage: Ensures efficient operation even with very low input-to-output voltage differentials.
  • High Output Current: Capable of delivering up to 300 mA, suitable for a variety of loads.
  • Low Quiescent Current: Ideal for battery-powered applications where power conservation is critical.
  • Thermal Shutdown and Current Limit Protection: Enhances the reliability and longevity of the device by preventing overheating and overcurrent conditions.
  • Stable with Low ESR Ceramic Capacitors: Provides design flexibility and reduces the size of external components.
  • Small Footprint: Available in a space-saving 5-pin TSOP-5 package.

Applications

The NCP603SN150T1G is suitable for a wide range of applications that require a stable and efficient power supply. It is commonly used in:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Point-of-load (POL) conversions
  • Personal electronics
  • Medical devices

Product Advantages

This ON Semiconductor LDO voltage regulator stands out due to its low dropout voltage, high output current capability, and robust protection features. The NCP603SN150T1G is an excellent choice for designers looking for a reliable and compact power management solution. Its compatibility with low ESR ceramic capacitors allows for a cost-effective design, while ensuring stable operation across various conditions and applications.

Ordering Information

The NCP603SN150T1G is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to ON Semiconductor's official datasheets and product resources.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess