EN
  • EN
  • DE

NCP6132BDMNR2G

Part No NCP6132BDMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CPU CTLR DUAL 3+2PHASE 60-QFN / THREE PLUS TWO PHASE CONTROLLER 60-PIN QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series *
Part Status Obsolete(EOL)
Win Source Part Number 790611-NCP6132BDMNR2G
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NCP6132BDMNR2G CAD Model

Description

The ON Semiconductor NCP6132BDMNR2G is a high-performance, multi-phase PWM controller designed for precision voltage regulation in computing applications. Catering to the needs of high-end desktops, servers, and gaming consoles, this controller is engineered to provide a stable and efficient power supply to the latest generation of microprocessors.

Key Features

  • Multi-Phase Operation: The NCP6132BDMNR2G operates in a multi-phase configuration, allowing for excellent load regulation, reduced power dissipation, and improved thermal performance.
  • High-Efficiency: This controller is designed to achieve high efficiency across a wide load range, which is critical for reducing power consumption and heat generation in high-performance computing systems.
  • Advanced Control: It incorporates an advanced control loop featuring differential voltage sensing, adaptive voltage positioning (AVP), and active voltage positioning (AVP) to ensure precise voltage regulation under varying load conditions.
  • Programmable Switching Frequency: The NCP6132BDMNR2G allows for a programmable switching frequency, enabling optimization for efficiency or component size depending on the application requirements.
  • Robust Protection Features: It includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the longevity and reliability of the end application.

Applications

The NCP6132BDMNR2G is suitable for a wide range of applications, particularly where high efficiency and precise voltage regulation are required. It is commonly used in:

  • High-Performance Desktops
  • Gaming Consoles
  • Workstations
  • Servers
  • Embedded Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP6132BDMNR2G is no exception. This product is built to meet the high reliability standards required in critical computing applications, ensuring that systems operate smoothly under various conditions.

With the NCP6132BDMNR2G, ON Semiconductor continues to push the boundaries of power management technology, providing solutions that drive the performance and efficiency of modern computing platforms.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7534 $52.6020
70+ $1.4387 $100.7090
110+ $1.3938 $153.3180
150+ $1.3488 $202.3200
195+ $1.3039 $254.2605
260+ $1.1690 $303.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess