EN
  • EN
  • DE

NCP623DM-50R2G

Part No NCP623DM-50R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 150MA MICRO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name NCP623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP623DM-50R2GOSTR, =NCP623DM-50R2GOSCT-ND, NCP623DM-50R2G-ND, NCP623DM-50R2GOSCT, NCP623DM50R2G
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887009-NCP623DM-50R2G
Ultra Librarian 3D Model Ultra Librarian NCP623DM-50R2G CAD Model

Description

ON Semiconductor NCP623DM-50R2G Voltage Regulator

The NCP623DM-50R2G from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a fixed output voltage of 5.0V with an accuracy of ±2%. This regulator is capable of sourcing up to 300mA of output current, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Featuring a low dropout voltage of typically 120mV at 300mA load, the NCP623DM-50R2G ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices where maximizing battery life is crucial. The device is designed with an internal current and thermal limiting, providing built-in protection for the regulator and the load from adverse conditions.

The NCP623DM-50R2G comes in a compact DFN-8 package, which is not only space-saving but also offers excellent thermal performance. The small footprint of the package makes it suitable for portable devices, where space is at a premium. This voltage regulator operates over a wide input voltage range from 2.7V to 10V, allowing it to be used in various applications without the need for additional voltage conversion steps.

One of the key features of the NCP623DM-50R2G is its low quiescent current, which is particularly important in battery-powered applications. This helps to extend the battery life by reducing the power consumption when the device is in standby mode. Additionally, the regulator offers a fast transient response, which is essential for maintaining a stable voltage during rapid changes in load, such as when turning on or off high-power devices.

Applications for the NCP623DM-50R2G are diverse and include mobile phones, personal digital assistants (PDAs), digital cameras, microcontrollers, and other portable electronic devices where efficient power management is critical. Its robust design ensures reliable operation over the full operating temperature range of -40°C to +85°C.

In summary, the NCP623DM-50R2G from ON Semiconductor is a versatile and efficient voltage regulator that offers a fixed output, low dropout voltage, and protection features, all within a small package suitable for a multitude of electronic applications.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess