EN
  • EN
  • DE

NCP6343BFCCT1G

Part No NCP6343BFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 3A SYNC 15CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 1.4V
Output Current 3A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Mounting SMD (SMT)
Case / Package 15-WLCSP (1.34x1.99)
Win Source Part Number 1082351-NCP6343BFCCT1G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian NCP6343BFCCT1G CAD Model

Description

ON Semiconductor NCP6343BFCCT1G Product Overview

The NCP6343BFCCT1G is a high-performance, synchronous PWM converter designed by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This integrated circuit (IC) is specifically engineered to meet the power management requirements of modern portable applications, such as smartphones, tablets, and other handheld devices.

Built with a focus on efficiency and reliability, the NCP6343BFCCT1G operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for various battery configurations and system power rails. Its high-efficiency buck regulator is capable of delivering up to 3A of continuous output current, ensuring sufficient power for demanding applications.

The NCP6343BFCCT1G boasts a high switching frequency of up to 3MHz, which allows for the use of small, low-profile inductors and capacitors. This results in a compact power solution that saves valuable board space in space-constrained applications. Additionally, the device offers a range of programmable features, including soft-start, power-saving mode, and over-temperature protection, which contribute to its flexibility and safety in operation.

ON Semiconductor's NCP6343BFCCT1G features excellent transient response and precision output voltage regulation. The IC maintains tight control over output voltage, ensuring stability and performance even under varying load conditions. Its integrated MOSFETs are optimized for low conduction and switching losses, further enhancing the overall efficiency of the system.

The NCP6343BFCCT1G is available in a compact, lead-free, halogen-free 20-bump WLCSP (Wafer Level Chip Scale Package), which not only minimizes the footprint but also reduces the environmental impact. ON Semiconductor's commitment to sustainability is evident in their product designs, which aim to meet both current and future environmental regulations.

In summary, the NCP6343BFCCT1G from ON Semiconductor is a robust power management solution that combines high efficiency, compact design, and versatile features to meet the needs of today's portable electronic devices. Its advanced technology ensures that it is an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3881 $58.2150
365+ $0.3188 $116.3620
565+ $0.3084 $174.2460
775+ $0.2991 $231.8025
1,000+ $0.2888 $288.8000
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,210 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess