EN
  • EN
  • DE

NCP6922CDMTTXG

Part No NCP6922CDMTTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC PMIC MINI 2 DCDC 2LDO 20QFN / PMIC - Voltage Regulators - Linear Switching Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP6922
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887018-NCP6922CDMTTXG
Ultra Librarian 3D Model Ultra Librarian NCP6922CDMTTXG CAD Model

Description

ON Semiconductor NCP6922CDMTTXG Overview

The NCP6922CDMTTXG is a cutting-edge integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to cater to the demanding needs of power management within complex electronic systems. With its compact design and robust feature set, the NCP6922CDMTTXG is an ideal choice for a wide range of applications, including portable devices, networking equipment, and various consumer electronics.

Key Features

  • High Precision: The NCP6922CDMTTXG offers high precision voltage regulation, ensuring stable operation and reliable performance for sensitive electronic components.
  • Low Dropout: The low dropout (LDO) feature of this IC makes it highly efficient in applications where the difference between the input voltage and output voltage is minimal, reducing power loss and improving overall system efficiency.
  • Dual Channel: Equipped with dual-channel capability, it allows for simultaneous regulation of two separate voltages, providing versatility and convenience in multi-voltage systems.
  • Power Saving Modes: The device includes power-saving modes that help to minimize power consumption during idle periods, contributing to the extended battery life of portable devices.
  • Thermal Protection: Built-in thermal protection features safeguard the IC from overheating, ensuring long-term reliability and safety of operation.
  • Small Footprint: The compact DFN-10 package of the NCP6922CDMTTXG saves valuable board space, which is crucial for modern, space-constrained electronic designs.

Applications

The versatility of the NCP6922CDMTTXG allows it to be used in a variety of applications. It is particularly well-suited for portable devices where power efficiency is a priority, such as smartphones, tablets, and digital cameras. Additionally, its precision and dual-channel operation make it an excellent choice for powering sensitive RF and analog circuits in networking equipment, as well as providing stable power supply solutions for consumer electronics like set-top boxes and gaming consoles.

Quality and Support

ON Semiconductor is committed to delivering high-quality products and the NCP6922CDMTTXG is no exception. Customers can expect reliable performance backed by ON Semiconductor's comprehensive technical support and customer service. Whether integrating this IC into new designs or upgrading existing systems, the NCP6922CDMTTXG stands as a testament to ON Semiconductor's dedication to innovation and excellence in power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG TRPL BCK/LINEAR 14-DFN
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
345+ $0.2924 $100.8780
530+ $0.2833 $150.1490
730+ $0.2741 $200.0930
945+ $0.2650 $250.4250
1,265+ $0.2376 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess