EN
  • EN
  • DE

NCP6951AFCCT1G

Part No NCP6951AFCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PMIC / Regulator Output DC-DC Controller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number NCP6951
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928916-NCP6951AFCCT1G
Ultra Librarian 3D Model Ultra Librarian NCP6951AFCCT1G CAD Model

Description

Overview of NCP6951AFCCT1G by ON Semiconductor

The NCP6951AFCCT1G is a high-performance, integrated circuit product designed and manufactured by ON Semiconductor. This versatile component is engineered to meet the demanding requirements of a broad range of electronic applications, offering reliability, efficiency, and precision. It is commonly used in power management systems, offering a suite of features that enhance its functionality in complex electronic circuits.

Key Features

  • High Efficiency: The NCP6951AFCCT1G is designed to provide a high level of energy efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Robust Thermal Performance: With an excellent thermal management system, this product can operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.
  • Advanced Protection: It includes features such as over-current protection, over-voltage protection, and thermal shutdown, which safeguard the device and the system in which it is used.
  • Compact Size: The compact form factor of the NCP6951AFCCT1G allows for its integration into space-constrained designs without sacrificing performance.

Applications

The NCP6951AFCCT1G is ideal for use in a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery management systems
  • Automotive electronics
  • Portable and wearable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP6951AFCCT1G is no exception. It is manufactured to meet strict industry standards, ensuring consistent performance and longevity. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources for the NCP6951AFCCT1G, including datasheets, application notes, and design tools. Customers can access these resources on the ON Semiconductor website to facilitate the integration of the product into their designs.

In summary, the NCP6951AFCCT1G from ON Semiconductor is a versatile and reliable component that offers a blend of efficiency, protection, and compact design, suitable for a wide array of electronic applications.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,521 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess