EN
  • EN
  • DE
  • IT

NCP81071

Part No NCP81071
Manufacturer ON Semiconductor
Description Dual 5 A High Speed Low-Side MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230485-NCP81071
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP81071 CAD Model

Description

The ON Semiconductor NCP81071 is a state-of-the-art gate driver designed to meet the stringent demands of modern power conversion applications. This high-performance component is engineered to drive N-channel MOSFETs and IGBTs with precision and efficiency, making it an ideal choice for a variety of high-power and high-frequency applications.

Key Features

  • High Current Drive Capability: The NCP81071 offers robust output drive capability, with source and sink current ratings that ensure rapid charging and discharging of the gate capacitance of power devices, thus minimizing switching losses and improving overall system efficiency.
  • Adjustable Dead Time Control: With its built-in adjustable dead time control, the NCP81071 helps to prevent potentially damaging shoot-through currents in half-bridge configurations, enhancing reliability and system safety.
  • Under-Voltage Lockout (UVLO): The integrated UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, protecting the power devices from insufficient gate voltage during start-up and operation.
  • High dV/dt Immunity: The device is designed to withstand high voltage changes per unit time (dV/dt), making it resilient in environments with high switching frequencies and ensuring consistent performance under harsh conditions.

Applications

The NCP81071 is versatile and can be used in a wide array of applications including:

  • DC-DC converters
  • AC-DC power supplies
  • Motor drives
  • Renewable energy systems, such as solar inverters and wind turbines
  • Electric vehicle (EV) charging stations
  • Uninterruptible power supplies (UPS)

Product Benefits

Integrating the NCP81071 into your power management systems comes with numerous benefits:

  • Enhanced system efficiency due to minimized switching losses
  • Improved reliability through advanced protection features
  • Flexibility in design with adjustable parameters to suit various applications
  • Compact footprint and minimal external components required for operation

With its robust design and comprehensive feature set, the NCP81071 from ON Semiconductor is an excellent choice for designers looking to optimize their power conversion systems for performance, efficiency, and reliability.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess