EN
  • EN
  • DE

NCP81101MNTWG

Part No NCP81101MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 1PH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number NCP81101
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251265-NCP81101MNTWG
Ultra Librarian 3D Model Ultra Librarian NCP81101MNTWG CAD Model

Description

ON Semiconductor NCP81101MNTWG Overview

The NCP81101MNTWG is a high-performance, multi-phase buck controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced power management integrated circuit (PMIC) is tailored for precision voltage regulation in a variety of computing and consumer electronics applications, including motherboards, graphics cards, notebooks, and other systems requiring efficient power distribution.

Key Features

  • Multi-Phase Operation: The NCP81101MNTWG supports multi-phase operation, which helps in delivering high current with better thermal performance and reduced output voltage ripple.
  • High Efficiency: With its integrated high-performance drivers and advanced modulation schemes, the device ensures efficient power conversion, which translates to energy savings and extended battery life in portable applications.
  • Precision Voltage Regulation: The controller is engineered to provide precise voltage regulation, which is crucial for the stable operation of sensitive electronic components.
  • Programmable Features: It includes programmable features such as switching frequency, over-current protection, and voltage thresholds, enabling customization for specific application requirements.
  • Power Saving Modes: The NCP81101MNTWG incorporates power-saving modes like diode emulation and phase shedding, which are essential for optimizing power usage under light load conditions.
  • Robust Protection: This PMIC is equipped with a comprehensive array of protection features, such as over-voltage, under-voltage, over-current, and thermal shutdown, ensuring the safety and longevity of the end application.

Package and Compatibility

The device comes in a compact QFN-52 package that is designed for space-constrained applications. The NCP81101MNTWG is compatible with industry-standard protocols and can be easily integrated into existing designs, providing a versatile solution for power management challenges.

Applications

ON Semiconductor's NCP81101MNTWG is ideal for a wide range of applications where efficient power distribution and precise voltage regulation are paramount. Its robust feature set and programmability make it a go-to solution for designers looking to optimize their power management systems in computing and consumer electronics products.

With its combination of performance, efficiency, and protection features, the NCP81101MNTWG represents a reliable and adaptable power management solution from ON Semiconductor, a trusted name in the semiconductor industry.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3335 $60.0075
110+ $1.0942 $120.3620
165+ $1.0600 $174.9000
230+ $1.0258 $235.9340
295+ $0.9916 $292.5220
390+ $0.8890 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess