EN
  • EN
  • DE

ADC0817CCN/NOPB

Part No ADC0817CCN/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT W/16CH MUX 40-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 8
Sampling Rate 10k
Number of Inputs 16
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 4.5 V to 6 V
Digital Supply Voltage 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 40-DIP
Win Source Part Number 143568-ADC0817CCN/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0817CCN/NOPB CAD Model

Description

Overview of ADC0817CCN/NOPB

The ADC0817CCN/NOPB is a high-precision 8-bit analog-to-digital converter that supports a wide array of electronic applications. Known for its reliability and superior performance, this ADC is an asset to any electronic toolkit.

Applications

  • Environmental monitoring systems
  • Robotics and automation
  • Data acquisition systems
  • Navigation equipment

Features and Benefits

  • Superior Accuracy: Ensures accurate digital representation of analog inputs, critical for precision-dependent applications.
  • Robust Construction: Built to withstand rigorous operating environments, ensuring long-term reliability.
  • Flexible Usage: Suitable for a broad range of applications due to its adaptive technology.

This ADC is invaluable for industries and projects that prioritize accuracy and dependability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess