EN
  • EN
  • DE

NCP81109EMNTXG

Part No NCP81109EMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features - Regulator - Output - - DC-DC Controller IC 48-QFN (6x6)
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (6x6)
Family Name NCP81109
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887044-NCP81109EMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81109EMNTXG CAD Model

Description

ON Semiconductor NCP81109EMNTXG Overview

The NCP81109EMNTXG is a cutting-edge, high-performance multi-phase controller designed by ON Semiconductor, tailored for powering the latest CPUs, GPUs, and DDR memory in computing applications. This advanced controller integrates multiple features to provide efficient and reliable power management for demanding electronic systems.

Key Features and Benefits

  • Multi-Phase Operation: The NCP81109EMNTXG operates in a multi-phase configuration, which helps in distributing the thermal load and reducing the stress on individual components. This leads to increased system reliability and longevity.
  • High-Efficiency Design: This controller is engineered for high efficiency, which not only conserves energy but also minimizes heat generation, further contributing to system stability.
  • Advanced Power Management: With its sophisticated power management protocols, the NCP81109EMNTXG ensures optimal performance by dynamically adjusting power delivery based on the system's requirements.
  • Integrated Drivers: The inclusion of integrated drivers simplifies the design and reduces the external component count, which can lead to a reduction in overall system cost and complexity.
  • Programmable Features: It offers a range of programmable functions, allowing designers to tailor the performance characteristics to the specific needs of their application.
  • Protection Features: The device includes a comprehensive suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system against a variety of fault conditions.

Applications

The NCP81109EMNTXG is particularly suited for use in high-performance computing environments where stable and efficient power delivery is critical. This includes desktops, laptops, servers, and gaming consoles, as well as industrial and telecommunications equipment.

Package and Availability

This multi-phase controller is available in a compact, lead-free package that is designed for space-constrained applications. The NCP81109EMNTXG is part of ON Semiconductor's commitment to providing environmentally friendly solutions without compromising on performance.

With its combination of efficiency, reliability, and advanced features, the NCP81109EMNTXG from ON Semiconductor represents a sophisticated solution for modern power management challenges in high-performance computing systems.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6426 $58.1372
54+ $2.1691 $117.1314
83+ $2.1009 $174.3747
114+ $2.0328 $231.7392
147+ $1.9658 $288.9726
197+ $1.7625 $347.2125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess