EN
  • EN
  • DE
  • IT

NCP81128MNTXG

Part No NCP81128MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG BUCK CTLR DUAL 52QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Output Configuration Positive
Number of Outputs 1
Output Phases 1
Mounting Type Surface Mount
Package / Case 52-QFN
Supplier Device Package 52-QFN
Base Product Number NCP81128
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251273-NCP81128MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81128MNTXG CAD Model

Description

The NCP81128MNTXG is a cutting-edge power management integrated circuit (PMIC) from ON Semiconductor, designed to deliver efficient and reliable power control. This versatile PMIC is an excellent choice for various applications, including computing, consumer electronics, and industrial systems, where high efficiency and advanced power management are required.

Key Features

  • Multi-Phase Operation: The NCP81128MNTXG operates in a multi-phase configuration, providing smooth power delivery and improved thermal performance for high-current applications.
  • High-Efficiency: With its integrated high-efficiency MOSFETs, this PMIC ensures minimal power loss and heat generation, extending the life of electronic components.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance of the PMIC for specific applications.
  • Advanced Protection: It comes with a suite of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, safeguarding the system against a range of potential issues.
  • Power Good Indicator: The presence of a 'power good' indicator provides a reliable status signal to the system, ensuring that power is being delivered correctly.

Applications

The NCP81128MNTXG is ideal for use in a variety of high-performance applications where efficient power management is crucial. These include but are not limited to:

  • Notebook Computers
  • Desktop PCs
  • Graphics Cards
  • Servers
  • Telecommunications Equipment
  • Embedded Systems

Product Specifications

The NCP81128MNTXG is available in a compact QFN package, which is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and performance even in extreme conditions. The PMIC is compliant with industry standards, ensuring compatibility with a wide range of electronic components and systems.

ON Semiconductor's commitment to quality and performance is evident in the NCP81128MNTXG, making it a smart choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2061 $66.1830
65+ $1.8101 $117.6565
100+ $1.7537 $175.3700
140+ $1.6971 $237.5940
180+ $1.6405 $295.2900
240+ $1.4708 $352.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess