EN
  • EN
  • DE
  • IT

NCP81218DMNTXG

Part No NCP81218DMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DERIVATIVE OF NCP81218 WI / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Output Type PWM
Number of Outputs 3
Output Phases 2
Synchronous Rectifier No
Clock Sync No
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Base Product Number NCP81218
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887051-NCP81218DMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81218DMNTXG CAD Model

Description

ON Semiconductor NCP81218DMNTXG - Multiphase Controller for Computing Applications

The ON Semiconductor NCP81218DMNTXG is a versatile and efficient multiphase controller designed to meet the rigorous power demands of modern computing applications. This advanced controller is a perfect solution for systems that require a robust power supply, such as desktops, laptops, servers, and high-performance computing platforms.

Key Features

  • Multi-Phase Operation: The NCP81218DMNTXG supports multiple phase operation, which allows for excellent load regulation, fast transient response, and better thermal balance among phases.
  • High-Efficiency Design: With integrated drivers and an optimized control methodology, the controller achieves high efficiency, reducing power loss and improving system reliability.
  • Configurable Phase Count: The phase count is configurable, enabling support for various CPU and GPU power requirements by adjusting the number of active phases to optimize performance and efficiency.
  • Smart Power Stage (SPS) Support: It is compatible with Smart Power Stages, which provide precise current monitoring and temperature sensing capabilities to further enhance power delivery and protect the system.
  • I<sup>2C Interface: An I<sup>2C interface is available for flexible system control and monitoring, allowing for dynamic voltage adjustments and advanced telemetry features.

Advanced Control and Protection Features

  • Digital Soft Start: The digital soft start feature minimizes inrush current and ensures a smooth power-up sequence.
  • Overvoltage Protection: Built-in overvoltage protection guards the system against voltage spikes, thereby safeguarding the CPU and other critical components.
  • Under Voltage Lockout (UVLO): The UVLO feature ensures that the controller operates within a safe voltage range, preventing potential damage from low voltage scenarios.

Package and Environmental Compliance

The NCP81218DMNTXG comes in a compact QFN-52 package, designed to save space on the PCB while providing excellent thermal performance. It also complies with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to minimize the ecological impact of their products.

Overall, the NCP81218DMNTXG from ON Semiconductor is a sophisticated power management solution that provides both efficiency and flexibility, making it an ideal choice for high-performance computing applications that demand reliable and adaptive power delivery.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5224 $58.0152
56+ $2.0698 $115.9088
87+ $2.0051 $174.4437
120+ $1.9404 $232.8480
154+ $1.8757 $288.8578
207+ $1.6817 $348.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,119 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess