EN
  • EN
  • DE
  • IT

NCP81382HMNTXG

Part No NCP81382HMNTXG
Manufacturer ON Semiconductor
Description IC REG SYNC BUCK CONV QFN / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP81382
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 887061-NCP81382HMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81382HMNTXG CAD Model

Description

The NCP81382HMNTXG is a highly efficient, power management integrated circuit (PMIC) designed by ON Semiconductor, a leading supplier in the semiconductor industry. This advanced chip is tailored for optimizing power conversion in various electronic devices, ensuring reliable performance and energy efficiency.

Key Features

  • High-Efficiency Power Conversion: The NCP81382HMNTXG is engineered to deliver high-efficiency power conversion, which is crucial for extending battery life in portable devices and reducing heat generation in high-performance electronics.
  • Multi-Phase Operation: With its multi-phase operation capability, this PMIC can balance the load distribution across multiple phases, improving performance and enhancing system stability.
  • Integrated Drivers: It includes integrated drivers that provide robust control for external MOSFETs, facilitating precise power delivery and management.
  • Advanced Protection Features: The device comes with a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the electronics against various fault conditions.
  • Programmable Frequency: The switching frequency of the NCP81382HMNTXG is programmable, allowing designers to optimize the PMIC for specific applications and to mitigate potential electromagnetic interference (EMI) issues.

Applications

The NCP81382HMNTXG is versatile and can be used in a wide array of applications, including:

  • Notebook Computers
  • Desktop PCs
  • Servers
  • High-Performance GPU and CPU Power Supplies
  • DC-DC Converters

Technical Specifications

ON Semiconductor's NCP81382HMNTXG has a robust set of technical specifications that make it suitable for demanding power management tasks:

  • Package: 40-QFN
  • Operating Temperature Range: -40°C to +100°C
  • Lead-Free, Halogen-Free, and RoHS Compliant

In conclusion, the NCP81382HMNTXG from ON Semiconductor is a state-of-the-art PMIC that offers a combination of efficiency, flexibility, and protection for advanced power management solutions. Its design and features make it a preferred choice for engineers looking to enhance the performance and reliability of their electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7002 $59.5070
85+ $1.3952 $118.5920
130+ $1.3514 $175.6820
180+ $1.3086 $235.5480
230+ $1.2647 $290.8810
310+ $1.1342 $351.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess