EN
  • EN
  • DE

NCP81520MNTXG

Part No NCP81520MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IMVP9.1 CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Controller, Intel IMVP9.1
Voltage - Input 4.5V ~ 21V
Number of Outputs 9
Voltage - Output Multiple
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (6x6)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1379303-NCP81520MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81520MNTXG CAD Model

Description

Introducing the NCP81520MNTXG Power Management IC from ON Semiconductor

The NCP81520MNTXG is a cutting-edge power management integrated circuit (PMIC) developed by ON Semiconductor, a leader in energy-efficient innovations. This versatile and efficient component is designed to meet the stringent power requirements of modern electronic devices, offering a compact and reliable solution for various applications.

Key Features

  • High-Efficiency: The NCP81520MNTXG is engineered to provide high efficiency, which is crucial for reducing power consumption and heat generation in electronic devices.
  • Multi-Phase Operation: With its multi-phase operation capability, it allows for excellent load regulation and fast transient response, ensuring stable power delivery even under varying load conditions.
  • Programmable Voltage: The output voltage is programmable, giving designers the flexibility to tailor the power supply to the specific needs of their application.
  • Integrated MOSFET Drivers: This PMIC includes integrated MOSFET drivers, which simplifies the circuit design and reduces external component count, leading to a more compact and cost-effective power solution.
  • Protection Features: It comes with a suite of protection features, including over-voltage, under-voltage, over-current, and thermal shutdown, which safeguard the device and the system it powers from various fault conditions.
  • Small Footprint: The NCP81520MNTXG is available in a compact package, making it an ideal choice for space-constrained applications.

Applications

The NCP81520MNTXG is suitable for a wide range of applications, including but not limited to:

  • Notebook and Desktop Computers
  • Servers and Networking Equipment
  • Graphics Cards and Gaming Consoles
  • Embedded Systems
  • Telecommunications Infrastructure

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The NCP81520MNTXG is built to meet the rigorous standards for performance and reliability that customers have come to expect from ON Semiconductor. Whether you are designing a new system or upgrading an existing one, this PMIC is an excellent choice for efficient and reliable power management.

Conclusion

With its combination of efficiency, flexibility, and protection features, the NCP81520MNTXG from ON Semiconductor stands out as a superior power management solution for today's demanding electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,599 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess