EN
  • EN
  • DE

NCP81610AMNTXG

Part No NCP81610AMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 8 PH CNTRLR W OVR4+ INTERFC LOW  /  Buck Regulator Positive Output Step-Down I²C, PSI DC-DC Controller IC 40-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr onsemi
Package Tape & Reel (TR)
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 8
Output Phases 8
Supply Voltage - Operating 2.8V ~ 20V
Frequency - Switching 250kHz ~ 1.2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Serial Interfaces I²C, PSI
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, SPI
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
Base Product Number NCP81610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 488-NCP81610AMNTXGTR
Standard Package 5,000
Win Source Part Number 1113828-NCP81610AMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81610AMNTXG CAD Model

Description

The NCP81610AMNTXG from ON Semiconductor is a state-of-the-art integrated power solution, designed to meet the rigorous demands of high-performance computing and telecommunication applications. This product is a testament to ON Semiconductor's commitment to providing energy-efficient and reliable power management solutions.

Key Features

  • Multi-Phase Buck Controller: The NCP81610AMNTXG features a multi-phase buck controller that ensures efficient power conversion and delivery to the most demanding processors and ASICs.
  • Smart Power Stage (SPS) Interface: With its SPS interface, this product supports precise current and temperature monitoring, which is crucial for system stability and longevity.
  • Optimized for High-Density Applications: The compact design and advanced packaging technology make it an ideal choice for space-constrained applications without compromising on performance.
  • Programmable Features: It offers a range of programmable features such as voltage, current limits, and switching frequency, allowing for tailored performance to specific system requirements.
  • High Efficiency: The NCP81610AMNTXG is engineered for high efficiency, reducing power loss and improving overall system performance.

Applications

This power management IC is versatile and can be used in a variety of applications, including:

  • High-performance servers
  • Networking and telecommunications equipment
  • Data centers
  • Graphics cards and high-end gaming PCs
  • Artificial intelligence and machine learning hardware

Technical Specifications

The NCP81610AMNTXG is equipped with technical features that ensure it operates at the highest levels of efficiency and reliability:

  • Voltage Output: Programmable to meet specific needs
  • Current Monitoring: Precise measurements for optimal performance
  • Temperature Sensing: Ensures safe operation under various conditions
  • Switching Frequency: Adjustable to balance efficiency and component size

ON Semiconductor's NCP81610AMNTXG is an exemplary power management solution that brings together performance, efficiency, and adaptability to cater to the needs of today's cutting-edge electronic systems.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7413 $52.2390
70+ $1.4287 $100.0090
110+ $1.3841 $152.2510
150+ $1.3394 $200.9100
195+ $1.2948 $252.4860
260+ $1.1609 $301.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess