EN
  • EN
  • DE

NCS2553

Part No NCS2553
Manufacturer ON Semiconductor
Description 3-Channel Video Amp with Standard Definition Reconstruction Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230518-NCS2553
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCS2553 CAD Model

Description

The ON Semiconductor NCS2553 is a high-performance, triple video amplifier designed to meet the demanding requirements of high-definition video applications. This integrated circuit is optimized for low-voltage operation, making it an ideal choice for battery-powered devices and portable applications where power efficiency is crucial.

Key Features:

  • High Speed: The NCS2553 features a high bandwidth of 160 MHz at 2Vpp, which enables it to support high-speed video signals without compromising the integrity of the video output.
  • Low Voltage: Operating from a single 2.6V to 5.5V supply, the NCS2553 is well-suited for portable applications where supply voltage is limited.
  • Low Power Consumption: With its low quiescent current of 2.7 mA per channel, the NCS2553 is designed for power-sensitive applications, helping to extend battery life in portable devices.
  • High Output Drive Capability: The device can drive 2Vpp into a 150Ω load, ensuring compatibility with a wide range of display technologies and interface standards.
  • Excellent Video Performance: The NCS2553 provides excellent video performance with its low differential gain and phase error, resulting in minimal distortion and high-quality video reproduction.

Applications:

The NCS2553 is ideally suited for a variety of video applications, including:

  • Video amplifiers for high-definition televisions
  • Cable set-top boxes
  • Portable and handheld video devices
  • Video-on-demand systems
  • Personal video recorders
  • Video conferencing equipment

Package and Reliability:

The NCS2553 comes in a compact, space-saving 14-pin TSSOP package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that the NCS2553 is a reliable choice for designers looking to create durable and long-lasting video systems.

Overall, the ON Semiconductor NCS2553 triple video amplifier is a versatile and efficient solution for modern video applications, offering a combination of high-speed performance, low power consumption, and excellent video quality in a small form factor.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1813 $58.0160
780+ $0.1490 $116.2200
1,200+ $0.1444 $173.2800
1,655+ $0.1398 $231.3690
2,140+ $0.1351 $289.1140
2,860+ $0.1213 $346.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess