EN
  • EN
  • DE

NCS37010MNTWG

Part No NCS37010MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC GFCI CTLR UL943 16QFN / Ground Fault Protection PMIC 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Applications Ground Fault Protection
Current - Supply 2mA
Voltage - Supply 6V ~ 12V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NCS37010
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848247-NCS37010MNTWG
Ultra Librarian 3D Model Ultra Librarian NCS37010MNTWG CAD Model

Description

The NCS37010MNTWG is a cutting-edge, high-performance integrated circuit (IC) from ON Semiconductor, designed to cater to the demanding requirements of power management applications. This versatile IC is an ideal solution for engineers looking to enhance efficiency, reliability, and performance in their power supply designs.

Key Features

  • High Efficiency: The NCS37010MNTWG is engineered to provide high-efficiency power conversion, which is crucial for reducing heat dissipation and improving the longevity of electronic devices.
  • Advanced Technology: Built using ON Semiconductor's proprietary technology, this IC offers superior performance that is well-suited for modern electronic applications.
  • Compact Design: The device comes in a compact package, making it an excellent choice for space-constrained applications without compromising on power or performance.
  • Robust Thermal Performance: With its excellent thermal management capabilities, the NCS37010MNTWG is designed to operate reliably even under high temperature conditions.

Applications

The NCS37010MNTWG is versatile and can be used in a variety of applications, including:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • Automotive Power Systems
  • Industrial Power Control
  • LED Lighting Systems

Technical Specifications

The technical specifications of the NCS37010MNTWG include:

  • Package: TSSOP-16
  • Output Type: Adjustable
  • Number of Outputs: 1
  • Output Voltage: Variable based on external components
  • Switching Frequency: Up to 1 MHz

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NCS37010MNTWG is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently over a wide range of environmental conditions.

In conclusion, the NCS37010MNTWG from ON Semiconductor is a highly reliable and efficient solution for power management applications. Its compact size, advanced technology, and robust performance make it an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6844 $50.5320
75+ $1.3821 $103.6575
115+ $1.3389 $153.9735
155+ $1.2957 $200.8335
200+ $1.2525 $250.5000
270+ $1.1229 $303.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess